Chromebook C300SA-DS02-LB Chromebook

Manufacturer Part Number
C300SA-DS02-LB
EAN/UPC
0889349375297,889349375297
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® Quad-Core N3710 Processor, 
  • Intel® Celeron® Quad-Core N3160 Processor, 
  • Intel® Celeron® Dual-Core N3060 Processor,

Operating System

  • Chrome OS

Memory

  • 4 GB LPDDR3 1866MHz SDRAM Onboard Memory

Display

  • 13.3" (16:9) LED backlit HD (1366x768) Anit-Glaire Panel with 45% NTSC 
  • 13.3" (16:9) LED backlit FHD (1920x1080) Anit-Glaire Panel with 72% NTSC

Graphic

  • Integrated Intel HD Graphics

Storage

  • eMMC:
  • 16GB / 32GBEMMC

Keyboard

  • Chicklet keyboard

Card Reader

  • Multi-format card reader (SD/SDHC/SDXC)

WebCam

  • HD Web Camera

Networking

  • Bluetooth
  • Built-in Bluetooth V4.2

Interface

  • 2 x USB 3.0 port(s) 
  • 1 x HDMI 
  • 1 x micro SDXC card reader 

Battery

  • 3 Cells 48 Whrs Battery

Power Adapter

  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 1.75 A, 33 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal

Dimensions

  • 12.95 x 9.05 x 0.79 ~0.86 inch (WxDxH)

Weight

  • 2.97 lbs with Battery

Security

  • Kensington lock