50ft 12AWG Power Extension Cord Cable for Indoor and Outdoor

50ft 12AWG Power Extension Cord Cable for indoor and outdoor - SJTW 12/3C NEMA 5-15P TO NEMA 5-15R (15A/125V) AP305+SP506 - Black

Need a temporary fix for short power cables?  Monoprice extension cables are the perfect solution.  Available in lengths up to 100ft in a variety of gauges, we have cables that will help complete your power connections. 

Each cable is made from high quality copper wire and is designed to handle 125V power connections.  Sturdy 3 prong connectors ensure a solid connection to your existing cable and your wall outlet.

This cable is rated SJTW (Weather and Water Resistant), it is approved for indoor and outdoor use.

Manufacturer Part Number
5305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors:  3 prong male NEMA 5-15P to 3 prong female NEMA 5-15R

Gauge: 12AWG

Max Voltage: 125V

Max Amperage: 15A

UL Listed:  Yes

RoHS Compliant:  Yes