Z3700 Black Wireless Mouse

It’s time your accessories matched your individuality. Meet your new wireless mouse, carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4GHz wireless connection reliably keeps you hooked up.

Battery life that lasts

With up to 16 months of life on a single AA battery, this mouse was designed to push the limits.

Ready for anything

Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.

Manufacturer Part Number
V0L79AA#ABL
EAN/UPC
0889894813138,889894813138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

Black

Compatibility

Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Dimensions (W X D X H)

3.98 x 2.37 x 1 in

Weight

0.11 lb

Warranty

HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments.

What's in the box

Mouse; Documentation; Warranty card