WorkForce WF-2750DWF 4-in-1 Colour Inkjet

WorkForce WF-2750DWF

Small business and home office users should look no further than this compact 4-in-1. The WF-2750DWF boasts double-sided, business-quality printing and individual inks for cost savings. It also features Wi-Fi and Wi-Fi Direct® and is compitable with Epson Connect to ensure quick and easy mobile printing.

Business quality

This 4-in-1 printer uses a PrecisionCore printhead to ensure top quality, laser-like performance. Fast print speeds and a 30-page automatic document feeder for multi-page, 1200dpi scanning, copying and faxing offer the ultimate in convenience. Wi-Fi and Wi-Fi Direct® connectivity ensure the flexibility every small business needs.

Low running costs

The WF-2750DWF uses Epson's 16 series Pen and Crossword inks, available in a choice of standard or XL cartridges sizes to suit your specific printing needs. XL inks can help you to reduce your printing costs by up to 25%. The use of individual ink cartridges means only the colour used will need to be replaced, further reducing costs.

Mobile printing

Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app. The WF-2750DWF is also compatible with Apple AirPrint and Google Cloud print, letting you print seamlessly from smartphones and tablets.

Easy to use

Automatic Wi-Fi set-up helps make connection a breeze, while the 150-sheet front-loading paper cassette makes refilling easy. A 5.6cm LCD screen and a user-friendly menu makes navigating the WF-2750DWF simple and quick.

Manufacturer Part Number
C11CF76401
EAN/UPC
8715946616452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

Printing Method

PrecisionCore™ Print Head

Nozzle Configuration

400 Nozzles Black, 128 Nozzles per Color

Minimum Droplet Size

3.3 pl, With Variable-Sized Droplet Technology

Ink Technology

DURABrite™ Ultra

Category

Home, Office Desktop

All-in-One Functions

Print, Scan, Copy, Fax

Printing Speed ISO/IEC 24734

13 Pages/min Monochrome, 7.3 Pages/min Colour

Duplex Printing Speed ISO/IEC 24734

6.5 A4 Pages/min Monochrome, 4.5 A4 Pages/min Colour

Printing Speed

20 Pages/min Colour (plain paper 75 g/m²), 33 Pages/min Monochrome (plain paper 75 g/m²)

Printing Resolution

4,800 x 1,200 DPI

Max Duty cycle

3,000 Pages per month

Colours

Magenta, Yellow, Cyan, Black

Single-sided scan speed (A4 black)

3 ipm with ADF scan 200 dpi (flatbed) 12 sec. with flatbed scan; 200 dpi (with ADF)

Single-sided scan speed (A4 colour)

3 ipm with ADF scan 200 dpi (flatbed) 27 sec. with flatbed scan; 200 dpi (with ADF)

Scanning Resolution

1,200 DPI x 2,400 DPI (Horizontal x Vertical)

Scanner type

Contact image sensor (CIS)

Type of fax

Walk-up black and white and colour fax capability

Fax Transmission Speed

Up to 33.6kbps / Approx. 3 sec/page

Error correction mode

CCITU/ITU Group3 fax with Error Correction Mode

Fax speed dials (max)

60 names and numbers

Page memory

Up to 100 pages (ITU-T No.1 chart)

Fax Functions

PC Fax, Memory Reception, Auto Redial, Speed Dial

Paper Formats

A4, A5, A6, B5, C6 (Envelope), DL (Envelope), No. 10 (Envelope), Letter, Letter Legal, 10 x 15 cm, 13 x 18 cm, 16:9, User defined

Automatic Document Feeder

30 Pages

Compatible Paper Weight

64 g/m² - 95 g/m²

Duplex

Yes

Output Tray Capacity

30 Sheets

Paper Tray Capacity

150 Sheets Standard

Number of paper trays

1

Network Printing Protocols

IPP, LPD, Port 9100, WSD

Network Management Protocols

SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD

Interfaces

Wi-Fi Direct, Wireless LAN IEEE 802.11b/g/n, Hi-Speed USB - compatible with USB 2.0 specification

WLAN Security

WEP 64 Bit, WEP 128 Bit, WPA PSK (TKIP), WPA PSK (AES)

Mobile and Cloud printing services

Epson Connect (iPrint, Email Print, Remote Print Driver, Scan-to-Cloud), Apple AirPrint, Google Cloud Print

Energy Use

4.2 Watt (ready), 0.2 Watt (Power off),  ENERGY STAR® qualified, 14 Watt (standalone copying, ISO/IEC 24712 pattern), 1.3 Watt (sleep mode)

Supply Voltage

AC 100 V - 240 V,50 Hz - 60 Hz

Product dimensions

425‎ x 360 x 230 mm (Width x Depth x Height)

Product weight

6.6 kg

Noise Level

5.9 B (A) according to ISO 7779 pattern with Epson Premium Glossy Photo Paper / Photo RPM mode

Compatible Operating Systems

Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Vista, Windows XP, Windows server 2003 R2, XP Professional x64 Edition

Included Software

Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Scan, EpsonNet Config, EpsonNet Print, EpsonNet setup, Presto! Page Manager 9

What's in the box

Driver and utilities (CD), Individual Ink Cartridges, Main unit, Power cable, Quick Start Guide, Software (CD), User manual (CD), Warranty document

LCD screen
Type: Monochrome, Diagonal: 5.6 cm