This F5 Networks F5-UPG-SFP-R compatible SFP transceiver provides 1000Base-SX throughput up to 550m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent F5 Networks transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of F5 Networks, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
General
Brand: AddOn
Model: F5-UPG-SFP-R-AO
Compatible OEM: F5 Networks
Technical
Type: 1000Base-SX
Wavelength: 850nm
Media: MMF
Manufacturer Warranty
Warranty : Limited Lifetime