Unstoppable Performance for 1D barcode capture
As a member of the Zebra 3600 Ultra-Rugged Series of scanners, the practically indestructible 1D LI3608 corded and LI3678 cordless scanners are ready for the world’s toughest environments — the warehouse and manufacturing floor. Loaded with features that deliver truly unstoppable performance, the LI3608 and LI3678 redefine scanner reliability and management simplicity.
The result? The dependable, fast and accurate scanning you need to take the quality of your products and your customer service to the next level.
Note:
PHYSICAL CHARACTERISTICS
Cordless: 7.3 in. H x 3.0 in. W x 5.6 in. D
18.5 cm H x 7.6 cm W x 14.2 cm D
Weight Cordless: 13.6 oz./385 g
Input Voltage Range Host powered: 4.5 VDC min., 5.5 VDC max.
External power supply: 11.4 VDC min., 12.6 VDC max.
Color Industrial Green
Supported Host Interfaces USB, RS232, Keyboard Wedge
Battery PowerPrecision+ 3100 mAh Li-Ion rechargeable battery
User Indicators Direct decode indicator; LEDs; beeper; vibration
PERFORMANCE CHARACTERISTICS
Scans per Full Charge 70,000+
Illumination Two (2) 617nm Amber LEDs
Imager Field of View 35°
Image Sensor 1,500 pixels
Minimum Print Contrast 15% minimum reflective difference
Skew/Pitch/Roll Skew: ± 65°; Pitch: ± 65°; Roll: ± 45°
DECODE CAPABILITIES**
1D Code 39, Code 128, Code 93, Codabar/NW7, Code 11, MSI Plessey, UPC/EAN, I 2 of 5, Korean 3 of 5, GS1 DataBar, Base 32 (Italian Pharma)
USER ENVIRONMENT
Operating Temp. Cordless: -4° F to 122° F/-20° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% condensing
Drop Specification Withstands multiple 8.0 ft. / 2.4 m drops to concrete
Tumble Specification 5,000 tumbles @ 3.3 ft. (1 m)
Sealing Scanner: IP65 and IP67; FLB cradle: IP65
ESD Per EN61000-4-2, ±25 KV air discharge, ±10 KV direct discharge, ±10 KV indirect discharge
Ambient Light Immunity 0 to 10,037 Foot Candles/0 to 108,000 Lux (direct sunlight)
UTILITIES AND MAINTENANCE
123Scan2 Programs scanner parameters, upgrades firmware, provides scanned barcode data and prints reports.
For more information, visit www.zebra.com/123Scan
Scanner SDK Generates a fully-featured scanner application, including documentation, drivers, test utilities and sample source code. For more information, visit www.zebra.com/windowsSDK
Scanner Management Service (SMS) Remotely manages your Zebra scanner and queries its asset information. For more information, visit www.zebra.com/sms
WIRELESS CONNECTIVITY
Bluetooth Radio Bluetooth Class 1, Version 4.0 (LE), serial port and HID profiles
Data Rate 3 Mbit/s (2.1 Mbit/s) for Classic Bluetooth 1 Mbit/s (0.27 Mbit/s) for Low Energy
Radio Range Direct line of sight in open air :
Class 1: Up to 300 ft. (100.0 m)
Class 2: Up to 30 ft. (10.0 m)
REGULATORY
Environmental RoHS EN 50581: 2012
Electrical Safety EU Safety: EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + AC 2011 + A2: 2013
International Safety: IEC 60950-1: 2005 + A1: 2009 + A2: 2013
US/Canada Safety: UL 60950-1, second edition, CAN/CSA-C22.2 No. 60950-1-07
LED Safety International LED Safety: IEC 62471: 2006 (Ed.1.0); EN 62471: 2008 (LED)
EMI/RFI IT Emissions: EN 55022: 2010/AC: 2011 (Class B)
IT Immunity: EN 55024: 2010
Heavy Industrial: EN 61000-6-2: 2005/AC:2005
Harmonic Current Emissions: EN 61000-3-2: 2006 + A1: 2009 + A2: 2009 (Class B)
Voltage Fluctuation and Flicker: EN 61000-3-3: 2013
Medical Electrical Equipment: EN 60601-1-2: 2007/AC: 2010, IEC 60601-1-2: 2007 (Modified)
Radio Frequency Devices: 47 CFR Part 15, Subpart B, Class B
Digital Apparatus: ICES-003 Issue 5, Class B
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the LI3608 is warranted against defects in workmanship and materials for a period of three (3) years from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare Select; Zebra OneCare Essential
* Heated scanner holder accessory required for use in freezers.
** Refer to Product Reference Guide for complete list of symbologies.