CHOOSE YOUR ADVANTAGE
With virtually unlimited customization directly integrated into Corsair's legendary construction, the LUX line of gaming keyboards is the key to breaking through the competition.
Choose between three unique Cherry MX switches to match your play style, express yourself with programmable advanced lighting control and large font keycaps, and transform your gameplay with on-the-fly macro programming.
Loaded into a rugged aluminum body, Corsair LUX keyboards provide the ultimate experience for every situation.
K65 LUX RGB MECHANICAL KEYBOARD
Ultra-fast compact mechanical gaming keyboard. Less ten-key. More room left for your mouse moves.
CHERRY MX RGB RED
100% Cherry MX RGB Red key switches - Fast linear actuation with no audible click.
Actuation Distance: 2mm | Operating Force: 45g
SHORT-BODY DESIGN
It fits into more places, and it’s easier to pack and go.
FULL-SIZE KEYBOARD COMFORT
Standard key spacing so your fingers can stretch out.
ADVANCED LIGHTING CONTROL AND LARGE FONT KEYCAPS
Experience dynamic, vibrant multi-color backlighting.
100% ANTI-GHOSTING WITH 104 KEY ROLLOVER ON USB
Reliably accurate performance, no matter how fast you are.
AIRCRAFT-GRADE ANODIZED BRUSHED ALUMINUM FRAME
With lightweight and rugged durability you need for a keyboard that’s going to see a lot of action.
THE POWER OF CUE
Sophisticated macro programming and fast, fluid dynamic illumination for an enlightened gaming experience.
FPS AND MOBA KEYCAP SETS
Textured and contoured keycaps provide maximum grip and enhanced feel.
DETACHABLE SOFT-TOUCH WRIST REST
The comfort you need for marathon gaming sessions.
USB PASS-THROUGH PORT
Positioned for uninterrupted game play and ready for your mouse or wireless headset adapter.
FULL SPECTRUM COLOR
CUE Link connects your Corsair RGB keyboard, mouse, and headset to deliver the ultimate lighting experience.
THE POWER OF CUE
The K65 LUX RGB can have each key assigned its own unique backlighting color and intensity for virtually unlimited customization. When the action is fast and furious, microseconds count, and multicolor key bindings can put you in control of your game like never before. The intuitive and powerful Corsair Utility Engine (CUE) software makes it easy to set up sophisticated animated macros and lighting effects for a visually amazing experience.
Static lighting
Change any key on the keyboard to a color and brightness setting of your choice. You can create, save, and load custom patterns for your favorite games.
Color cycling
Cycle through multiple colors with your choice of speed and color palettes. You can set either the whole keyboard to scroll, or just the keys you want.
Waves and ripples
Customize the color palette, direction, duration, and velocity, and have the wave flow across the entire keyboard, or just the keys you want.
Reactive typing
Set up single-key reactive typing, or create a multi-key ripple effect. You can choose single-layer lighting, where keys light up as you type, or multi-layer, and have the keys change color.
Note:
Warranty: Two years
Weight: .86kg
Key Switches: Cherry® MX RGB Red
Keyboard Backlighting: RGB
Dimensions: 355mm x 165mm x 38mm
Macro Keys: All Keys
Report Rate: Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix: 100% anti-ghosting with full key rollover on USB
Keyboard Size: Compact
On-board Memory: Yes
Media Keys: Dedicated multimedia controls
Wrist Rest: Full length detachable with soft touch finish
CUE Software: Enabled
Cable Type: Braided Fiber
WIN Lock: Yes
Keyboard Layout: NA