Small-Business SFF Desktops
These small-form-factor desktops are affordable, yet powerful, assets for any SMB. They feature high-end performance CPUs; rich, immersive display options; reliable security elements; and other productivity-enhancers.
Note:
Product: Lenovo S510 SFF
Region: WE
Machine Type: 10KY
TopSeller: TopSeller
Processor: Pentium G4400
Memory: 4GBx1
Storage: 500G 7200 rpm 3.5
Optical: DVD±RW
WLAN: None
Media Reader: Media
Graphics: Intel HD Graphics 510
Keyboard / Mouse: USB
Bundled Monitor: None
Power Supply: 180W ES
ENERGY STAR 6.1: ES6.1
Global: None
Preload: Windows 10 Home 64
Warranty: 1 Year On-site
Ann Date (mm/yy): 04/16: : :