Gear IconX Cord-free Fitness Earbuds

Designed with fitness in mind, the Gear IconX by Samsung is the perfect workout partner for the active listener. With Gear IconX, you’ll enjoy superior audio in a totally cable-free package that includes stabilizing, wing tipped ear gels, a super-lightweight design and a compact, convenient charging case. Users can stream music directly from their phone, or use the built-in music player and not have to worry about carrying their phone to the gym or on those long walks or runs. 4GB of on board storage allows them to store up to 1000 songs directly on the headset for autonomous, phone-free listening. Add this to the built in activity tracker and heart rate monitor and take your workout to the next level.

Truly Wireless Design

IconX is a truly cable-free design with comfortable, stabilizing ear gels to keep the headset where it belongs while being active. Play, pause, skip to the next track and control volume with easy touch controls.

Music On the Go

Users can stream music directly from their phone, or use the built-in music player and not have to worry about carrying their phone to the gym or on those long walks or runs. 4GB of on board storage allows them to store up to 1000 songs directly on the headset for autonomous, phone-free listening. Also, with Ambient Sound Mode, outside sounds are passed through to keep you safe and aware of your surroundings.

Reliable Fitness Tracker

Designed with fitness in mind, the Gear IconX incorporates many of the features of a traditional biometric, fitness tracker directly into the headset. Check your heart rate* your workout and receive the result as a voice response over the headphones. Track your walking and running progress while you wear the headset and receive hands-free reporting on mileage, distance and heart rate while you work out. Pair the headset to your device to share your workout data with compatible 3rd party fitness apps.

Samsung Gear Manager Compatible

Samsung Gear Manager is a downloadable application that allows you to adjust detailed sound settings, Text to Speech and more. Search Samsung Gear on the Google Play™ store.

Manufacturer Part Number
SM-R150NZKAXAR
EAN/UPC
0887276145914,887276145914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x H x D)
Product: 0.77" x 0.70" x 1.02" 
Packaging: 1.38" x 4.25" x 6.34

Weight
Approx 0.015 lb. per earbud

Package Contents
IconX Wireless Earbuds, Charging Case, USB Cable, USB to Micro USB Connector, Wingtips (S, M, L), Eartips (S, M, L), Quick Start Guide

Battery Type
Earbud: 47mAh Rechargeable Li-Ion 
Charging Case: 315 mAh Rechargeable Li-Ion

Battery Capacity
Earbuds: Standalone Music Play Up to 3.8 hrs, Standalone Music Play with Workout Up to 3.4 hrs, Audio Streaming Up to 1.6 hrs, and Audio Streaming with Workout Up to 1.5 hrs 
Case: Number of recharges Up to 2 times

Color
Black