Surface Pro 4 Tablet

The tablet that can replace your laptop

Performance and versatility for professionals, creatives, and more.

Manufacturer Part Number
6DU-00001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software

Windows 10 Pro • Office 30-day trial

Exterior

Casing: Magnesium • Color: Silver • Physical buttons: Volume, Power

Dimensions

11.50 x 7.93 x .33 in (292.10 x 201.42 x 8.45 mm)

Weight

i5/i7: 1.73 lbs (786g)
m3: 1.69 lbs (766g)

Storage3

Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB

Display

Screen: 12.3" PixelSense display • Resolution: 2736 x 1824 (267 PPI) • Aspect Ratio: 3:2 • Touch: 10 point multi-touch

Battery Life

Up to 9 hours of video playback1

Processor

6th Gen Intel Core m3, i5, or i7

Graphics

m3 Intel HD graphics 515 • i5 Intel HD graphics 520 • i7 Intel Iris graphics

Security

TPM chip for enterprise security

Memory

4GB, 8GB, or 16GB RAM

Wireless

802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology

Ports

Full-size USB 3.0
microSD Card reader
Headset jack
Mini DisplayPort
Cover port
Surface Connect

Cameras, video and audio

5.0 megapixel front-facing HD camera
8.0 megapixel rear-facing autofocus camera with 1080p HD video recording
Stereo microphones
Stereo speakers with Dolby audio

Sensors

Ambient light sensor • Accelerometer • Gyroscope • Magnetometer

What's in the Box

Surface Pro 4
Surface Pen
Power Supply
Quick Start Guide
Safety and warranty documents

Warranty

1-year limited