78" & 85" Large Size Full Tilt Wall Mount

The Samsung WMN5870XK Large Size Full Tilt Wall Mount is designed for use with the all 2016 Samsung 78” and 88” Curved K Series TVs, 2015 85” Flat TV (JU7100) and Curved 78” TVs, 2014 H Series 78” & 85" Samsung TVs.

Manufacturer Part Number
WMN5870XK/ZA
EAN/UPC
0887276157269,887276157269
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size (in): 23.6" x 15.7"
  • Distance from Wall (in): 1.97"
  • Number of Holes on the Wall: 9
  • Swivel: -20° ~ 20°
  • Tilt: -20° ~ 20°
  • Safe Working Load: 154.3 lb.
  • Quick Guide: Included

Dimensions

  • Shipping Dimensions (W x H x D): 28.7" x 12.4" x 5.1"

Weight

  • Product Weight:27 lb.
  • Shipping Weight (lb): 27.3 lb.
Compatibility

Compatible Models
  • Supports 2014 H Series UHD 78" & 85"
  • 2015 SUHD 78" & JU7100 85"
  • 2016 Samsung Curved 78/88" TVs