AW-GET-080A-120 Unmanaged 8xGE PoE Switch

Manufacturer Part Number
AW-GET-080A-120
EAN/UPC
4712123675602
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AW-GET-080A-120 (120W)

IP Camera Compatibility

  • Video Resolution: Megapixel/D1/VGA
  • Video Compression: MJPEG/MPEG-4/H.264/H.265
  • Compatible Camera List: VIVOTEK Network Cameras

Ethernet

  • Gigabit Ethernet (RJ45): 8

Standards

  • IEEE 802.3 10-BASE-T (Ethernet): Supported
  • IEEE 802.3u 100-BASE-TX (Fast Ethernet): Supported
  • IEEE 802.3ab 1000-BASE-T (Gigabit Ethernet): Supported
  • IEEE 802.3x Flow Control
  • (Full-Duplex Flow Control): Supported
  • IEEE 802.3af Power over Ethernet: Supported
  • IEEE 802.3at Power over Ethernet Plus: Supported

Ethernet Performance

  • MAC Address: 8 K
  • Buffer Memory: 104 KB
  • Transmission Method: Store and Forward
  • Backplane: 16 Gbps
  • Jumbo Frame: 9 K
  • Auto-MDI/MDI-X, Auto-Negotiation: Supported

Filtering/Forwarding Rates

  • 10Mbps: 14,880 pps
  • 100Mbps: 148,000 pps
  • 1000Mbps: 1,488,000 pps

Transmission Media

  • 10Base T: Cat. 3, 4, 5 UTP/STP
  • 100Base TX:' Cat. 5, 5e UTP/STP
  • 1000Base T: Cat. 5e/6/7 UTP/STP

PoE Function

  • Number of PoE Out Ports: 8
  • PoE Output Power: Per Port 56VDC, Max. 30W
  • Total PoE Power Budget: 115 W
  • 802.3at/af Standard Compatible: Yes
  • Over Current Protection: Supported
  • Circuit Shorting Protection: Supported
  • Power Pin Assignment: 1/2(+), 3/6(-)
  • PoE PD Auto Detection: Yes

General

  • LED Indicators:
    • Power, Act x8, 100Mx8, 1000Mx8, PoE ports x8
  • Power Input: 100~240V AC / 50~60Hz
  • Power Consumption: 120 W
  • Dimensions: 280 (L) x 182 (W) x 44 (H) mm
  • Weight: 1.6 kg
  • Operating Temperature: 0°C ~ 50°C (32°F ~ 122°F)
  • Storage Temperature:-20°C ~ 70°C (-4°F ~ 158°F)
  • Humidity
    • Operating: 10~90% (Non-condensing)
    • Storage: 10~90% (Non-condensing)
  • Safety Certifications: CE, C-Tick, FCC, LVD, VCCI

Accessories

  • Included Accessories
  • Power cord, QIG, 19 rack mount ki