Note:
Model AW-IHS-0202
IP Camera Compatibility
Video Resolution Megapixel/D1/VGA
Video Compression MJPEG/MPEG-4/H.264/H.265
Ethernet
Fast Ethernet 10/100Mbps (RJ45) 1
Fast Ethernet 100Mbps (Fiber) SFP
Standards
IEEE 802.3 10-BASE-T (Ethernet) Supported
IEEE 802.3u 100-BASE-TX (Fast Ethernet) Supported
IEEE 802.3x Flow Control (Full-Duplex Flow Control) Supported
Ethernet Performance
MAC Address 1 K
Buffer Memory 128 KB
Transmission Method Store and Forward
Auto-MDI/MDI-X, Auto-Negotiation Supported
Filtering/Forwarding Rates
10Mbps 14,880 pps
100Mbps 148,000 pps
Transmission Media
10Base T Cat. 3, 4, 5 UTP/STP
100Base TX Cat. 5, 5e UTP/STP
General
LED Indicators Power, LAN, Speed
Power Input 18V-36VAC or 12V-60VDC Power Input
Removable Terminal Block
Power Consumption 2W
Housing IP40 Design, High Graded Aluminum
Installation DIN-rail Mounting and Wall Mounting
Dimensions 59 (L) x 49 (W) x 36 (H) mm
Weight 0.08 kg
Operating Temperature -40°C ~ 75°C
Storage Temperature -40°C ~ 85°C
Humidity Operating: 5~95% (Non-condensing)
Storage: 5~95% (Non-condensing)
Safety Certifications CE, C-Tick, FCC, VCCI, LVD
Accessory
Included Accessories QIG, Terminal Block, DIN-rail Brackets, Wall Mount Kit