AT-PSP-001 PoE Surge Protector

Manufacturer Part Number
AT-PSP-001
EAN/UPC
4712123676043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Model Name: AT-PSP-001
Supported Models AT-CAB-001, AT-CAS-001
Operation DC Voltage 60V
Max DC Current 1A
Common Mode Protection Level (10/700us) 20KV
Differential Mode Protection Current (10/700us) 4KA
Common Mode Discharge Current (8/20us) 8KA
Differential Mode Discharge Current (8/20us) 1KA
CM Clamping Voltage 600V
DM Clamping Voltage 20V
Compatible Ethernet Data Rate 10/100/1000Mbps
Insertion Loss 1dB
Return Loss -20dB
Failure Indicator Yes
Operation Temperature -40 °C ~ 85 °C (-40°F ~ 185°F)
Size 25x40x80 mm