AT-CAS-001 Mounting Box

VIVOTEK’s AT-CAB-001 and AT-CAS-001 are complete and outdoor-ready surveillance cabinet solutions, built to provide easier installation for any application of VIVOTEK’s full range of network cameras, including speed domes, bullets, and fixed dome network cameras as well as for VIVOTEK’s outdoor camera enclosures.

In order to cover a wide range of surveillance projects, users can choose from a cabinet only or all the way up to a complete cabinet with power supply, industrial PoE device, fiber media converter, and surge protection kit. VIVOTEK's AT-CAB-001 and AT-CAS-001 therefore provide both a flexible and turnkey solution for any surveillance scenario. Additionally, by equipping VIVOTEK's AT-CAB-001 and AT-CAS-001 with weather-proof IP66-rated and vandal-proof IK10-rated housing, VIVOTEK ensures full protection against both harsh environments and acts of vandalism. This extra protection makes this series the perfect choice for any exposed outdoor application, such as city surveillance.

Manufacturer Part Number
AT-CAS-001
EAN/UPC
4712123675992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:

  • AT-CAB-001: Cabinet
  • AT-CAS-001: Cabinet for speed dome
Compatible Camera List: All VIVOTEK network cameras
Housing: Weather-proof IP66-rated housing Vandal-proof IK10-rated housing
Operating Temperature: -40 °C to 75 °C (-40 °F to 167 °F)
Humidity: 90%
Weight: 3.5 kg
Included Accessories: Quick installation guide,
accessories pack, stainless steel
wall-mount bracket