Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Tech Specs
Color:
White:
Display Type:
In-Plane Switching type:
Viewable Size:
24 In:
Width:
22.32 in (With Stand):
Color Support:
16.7 million colors:
Cable(s) included:
HDMI Cable / DisplayPort / VGA cables / USB 2.0 upstream cable:
Connectivity Technology:
HDMI connector / DP connector / VGA Port / USB (Upstream) / USB (Downstream):
Image Brightness:
300 cd/m
2; 180 cd/m
2 (DICOM preset):
Image Max H-View Angle / Image Max V-Vie:
178
o Horizontal / 178
o Vertical:
Max Resolution:
1920 x 1200 at 60Hz:
Response Time:
15 ms (typical):
Interfaces:
VESA-compatible mount (100 mm x 100 mm):
Display Positions Adjustments:
Swivel 60
°, tilt (Typical: 5
° forward or 21
° backward), Height adjustable (130mm), Pivot 90
° clockwise and counter-clockwise:
ENERGY STAR Qualified:
No:
Type of Display
In-Plane Switching type
Height
16.6 inches ~ 21.72 inches (Compressed ~ Extended)
Depth
7.89 in (With Stand)
Weight
26.09 lbs (With Packaging)
Built-in Devices
NA
Compliant Standards
FDA Class I / ANSI/AAMI ES 60601-1 / FCC Part 15 Class B / ICES-003 Level B / IEC/EN 60601-1 / IEC/EN 60601-1-2 / IP-32 rated
Image Aspect Ratio
Wide 16:10
Image Contrast Ratio
1000: 1 (typical)
Lamp Type
LED
Product Description
Dell Medical Review 24 Monitor - MR2416
Power
29W (typical) / 47 W (maximum)
Dot Pitch / Pixel Pitch
0.270 mm x 0.270 mm
EPEAT Compliant
NA