E245WMI-BK Widescreen LCD Monitor

LED-backlit, widescreen LCD displays, raises the standard for “green” computing Compared to previous generation NEC LCDs, these models consume less power overall, radiate less heat, use less packaging, weigh less and utilize more recycled plastics in their production. It’s easy to be green. The MultiSync E Series is loaded with features that promote environmental consciousness. These displays consume less power by using energy-efficient LED backlighting, also utilize ECO Mode™, Intelligent Power Manager (IPM), an off timer and an ambient light sensor that automatically dims the screen to further reduce energy consumption. In addition, these models tout a built-in carbon footprint meter that tracks the conservation of green gas emissions and are free of hazardous materials such as mercury and arsenic. A new perspective on productivity. These displays’ wide-format screens (16:9 and 16:10 aspect ratios) provide roughly the same work area as two smaller-sized LCD screens, allowing you to work simultaneously in multiple/side-by-side application windows (All models except E171M). This functionality, combined with contrast ratios of up to 25,000:1 (dynamic), full connectivity with a DisplayPort input and an ergonomic design, allows the MultiSync E Series to deliver the best in form and function to your desktop.

  • 10-point multi-touch provides flexible navigation and control for various applications (E232WMT)
  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Four-way ergonomic stand boasts pivot, tilt, swivel and height adjustment to maximize your viewing comfort (E171M / E232WMT - - tilt and height)
  • Displayport input provides expanded connectivity with advanced technology (Widescreen models)
  • Ambient light sensor minimizes power consumption by automatically adjusting the brightness to the optimal setting depending on ambient lighting, screen content or both (Widescreen models)
  • Full HD web cam provides crisp, clear video for video conferencing (E232WMT)
  • ECO Mode® allows you to manually adjust the display’s brightness to two preset settings, including ENERGY STAR®, saving more power and reducing your energy costs
  • Intelligent Power Manager (IPM) system and off timer provide innovative, power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions, while the resettable cost meter (via On Screen Display) indicates electricity cost savings based on currency settings
  • Dynamic Video Mode enhances video and images with real-time optimization of brightness, color and contrast
  • Integrated speakers provide crisp localized sound for various applications (E171M, E233WM, E243WMi, E245WMi and E232WMT)
  • ENERGY STAR 6.0 compliance reduces electrical costs and lowers total cost of ownership
  • NEC Display Solutions’ quality and reliability provide peace of mind with a 3-year limited parts and labor warranty (including backlight) and unrivaled customer service and technical support

Manufacturer Part Number
E245WMI-BK
EAN/UPC
0805736061475,805736061475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
 
Panel Technology : IPS
Viewable Image Size : 24"
Aspect Ratio : 16:10
Native Resolution : 1920 x 1200
Pixel Pitch : 0.27mm
Pixels Per Inch : 94@ native resolutions
Brightness (typical) : 250cd/m2
Contrast Ratio (typical) : 1000:1
Viewing Angle (typical) : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical) : 6ms
Displayable Colors : More than 16.7 million

Synchronization Range
 
Horizontal (Analog/Digital) : 31.5-77 KHz
Vertical : 56-60 Hz

Input Signal
 
Video : Analog RGB 0.7 Vp-p/75 Ohms
Sync : Separate Sync: TTL Level (Positive/Negative)
Composite Sync: TTL Level (Positive/Negative)
Composite Sync on Green: (0.3Vp-p negative 0.7Vp-p positive)


Connectivity
 
Speakers : 2 x 1W

Input Connectors
 
DisplayPort, DVI-D, VGA 15-pin D-sub

Power Consumption (typical)
 
On : 22W
Power Savings Mode : 0.26W

Physical Specifications
 
 
Dimensions (WxHxD) :
Net (with stand) : 21.9 x 15.5-19.9 x 8.4 in. / 556.2 x 394.2-504.2 x 213.9 mm
Net (without stand) : 21.9 x 14.2 x 2.3 in. / 556.2 x 361.6 x 58.6 mm


Weight :
Net Weight (with stand) : 13.7 lbs. / 6.2 kg
Net Weight (without stand) : 9.7 lbs. / 4.4 kg


VESA Hole Configuration Specifications
 
100 x 100mm

Environmental Conditions
 
Operating Temperature : 41-95°F / 5-35°C
Operating Humidity : 20-80%
Operating Altitude : 6562 ft. / 2000m
Storage Temperature : 14-140°F / -10-60°C
Storage Humidity : 10-85%
Storage Altitude : 40,000 ft. / 12,192m

Environmental Compliance
 
ENERGY STAR : 6.0
TCO : 6.0
RoHS : Yes


Limited Warranty (parts & labor, including backlight)
 
3 years

Additional Features
 

  • Tilt
  • Swivel
  • Pivot
  • Height-adjustable stand
  • Integrated speakers
  • Zero / Thin client mounting plate included
  • LED backlit
  • Auto brightness with ambient light sensor
  • ECO Mode
  • Carbon footprint meter
  • Resettable cost meter
  • Thin frame
  • Carrying handle
  • Rapid Response
  • Ambix
  • XtraView
  • Hot Key
  • Touch OSD controls
  • OSD Lock Out
  • Cable management
  • Dynamic Visual Mode (Standard, Text, Movie, Gaming, Photo, Dynamic)
  • NaViSet software
  • VESA mount
  • HDCP
  • DDC/CI
  • No Touch Auto Adjust
  • Plug and Play (VESA DDC2B)
  • VESA DPMS power management
  • AccuColor color control
  • Digital smoothing
  • Digital controls
  • ISO 9241-307 Class I
  • DICOM SIM for IPS models

Ships With
 
  • Power cable
  • DisplayPort cable
  • Mounting Screws
  • Zero / Thin Client Mount
 
Accessories
 
Optional : 
  • PA-MPD-CABL   
  • PA-MPD-BNDL