ECS2100-10T Ethernet Switch

The ECS2100 Series is a range of web-smart switches designed for the SMB market. The switches can be deployed in different target network topologies, from small to large. Besides powerful software features, the switches provide a complete solution from 1G to 10G, including both non-PoE and PoE options. The ECS2100 Series supports 8, 24, and 48 10/100/1000BASE-T ports, with each switch supporting 2 or 4 Gigabit SFP ports. The ECS2110-26P provides 2 10G uplink SFP ports to increase switch uplink bandwidth and meet the needs of future 802.11ac routers.

As well as IPv4 and IPv6 features, the ECS2100 supports L3 static routing. The ECS2100 includes the best green-saving technologies (IEEE 802.3az and Green-Ethernet). Using the Energy Efficient Ethernet standard, the switch automatically decreases power usage when network traffic is low.

Manufacturer Part Number
ECS2100-10T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Ports: 8

Switch Type: Fixed Port

Routing/Switching: Layer 2

Features:

  • Fanless
  • IPv6 Management
Predominant Port Type:
  • Gigabit Copper
  • Gigabit Fiber