PCIe x8 10Gbs Dual Port Fiber Network Adapter for Dell

Axiom’s family of network server adapters provide a wide-range of solutions to boost network performance and improve IT flexibility. Available band-widths range from 100Mbs to 10Gbs on interfaces ranging from 32-Bit PCI to PCIe x8. Each adapter provides standard connector options from single port, dual port, quad ports in copper and/or fiber-based connections. 
Axiom network interface cards accelerate applications with enterprise-proven connectivity. These solutions are available for designated branded OEM systems. Each Axiom network adapter is 100-percent tested to ensure long-term reliability and performance in high transaction and mission-critical applications.

  • Optimized for virtualization.
  • Maximizes I/O consolidation with high performance ports.
  • Leverages and protects existing IT investments.
  • Delivers cost reductions in operating expense and total cost expense.
  • Provide connectivity and scalability required for enterprise environments.
  • Deliver enterprise-class connectivity.
  • Supports both data and storage I/O with an adapter that can integrate with your existing Fibre Channel and Ethernet networks, extending the value of your network investments.
  • Achieve convergence – Run concurrent TCP/IP and storage (iSCSI or Fibre Channel) traffic over a single link.

Manufacturer Part Number
540-BBGS-AX
EAN/UPC
0841280121470,841280121470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 540-BBGS-AX
OEM Compatibility: Dell®
Bus Type: PCIe v2.0 (5 GT/s)
Bus Width: x8
Chipset: Intel 82599ES
Manageability Features: iSCSI Boot, PXE boot, SNMP & RMON Statistic Counters, Watchdog Timer
Data Protocol: Ethernet
Data Rate: 10Gbs
External Connector: SFP+
Media Type: MMF or SMF
Number of Ports: 2
OS Compatibility: Windows 7 (32 & 64-bit), Windows 8 (32 & 64-bit), Windows 8.1 (32 & 64-bit), Windows Vista (32 & 64-bit), Windows Server 2003 (32 & 64-bit), Windows Server 2008 (32 & 64-bit), Windows Server 2008 R2 (32 & 64-bit), Windows Server 2012 (32 & 64-bit), Windows Server 2012 R2 (32 & 64-bit), Linux kernel 2.6.30 or greater (x86_64) (w/ SR-IOV support), FreeBSD 7.2 or later, Linux RHEL 5.6, Linux RHEL 6.x, Linux SLES 11 SP1, Linux SLES 10 SP4, DOS NDIS 2, DOS ODI, EFI 1.1, UEFI 2.1, Vmware ESX 4.02, Vmware ESX 4.02, VMware Workstation
Dimensions (H x W x D): 165mm x 13mm x 68mm
Weight: 0.24lb
ECCN: 5A991.b
HTS: 8517.62.0050