USB-C Travel Dock

Ditch the dongles and say hello to the HP USB-C™ Travel Dock, designed to simplify your mobile connectivity when you’re on the road.

Driven and powered by USB

Connect the attached USB cable to your notebook’s USB-C™ port and get display and device connectivity with VGA or HDMI and two USB ports, and network connectivity from RJ-45.

Pocket-sized portability

Pack the compact dock in your bag alongside your notebook. The attached USB cable wraps around for neat, easy storage.

Rest easy

Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
T0K29UT#ABA
EAN/UPC
0889899499559,889899499559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product specifications

Compatibility

Compatible with the: HP Elite x2 1012 G1, x2 1011; HP EliteBook Folio 1020, Folio 1040.

Compatible operating systems

Microsoft Windows 10 (install updated driver)/ Windows 7/ Windows 8.1/ Windows Vista/ Windows XP

Dimensions (W X D X H)

1.20 x 1.71 x 0.69 in

Weight

0.21 lb

Warranty

One-year limited warranty.

What's in the box

Dock; Documentation