Ideal for professional-looking presentations in a variety of large venues, the EB-G7000W creates images with rich, vivid colours thanks to Epson's 3LCD technology and equally high White and Colour Light Output. With flexible installation and low maintenance, this projector offers a fit-and-forget solution for scenarios in which only superior projections will do.
Superior image quality
Ensure superb quality and the best possible delivery of presentations with this powerful installation projector for large venues. Featuring Epson's own 3LCD technology and equally high White and Colour Light Output, WXGA resolution images are vivid and bright, even in daylight with its 6,500 lumens brightness.
Easy positioning
Thanks to a new range of motorised lenses, including optional ultra-short throw (UST) lens, and both vertical and horizontal lens shift, the projector benefits from true 360⁰ installation flexibility allowing it to be placed almost anywhere.
Quick set-up
Get started quickly thanks to a lens memory function, which stores projector settings such as image position, focus and zoom, for prompt access when projecting images in different aspect ratios, or using different lenses. Split-screen allows dual feeds to be projected, while a portrait projection mode is possible without changing the lamp. For integration with a wide range of systems, inputs include HDMI, HDBaseT, DVI-D and component video.
Note:
Specifications
Projection System
3LCD Technology
LCD Panel
0.76 inch with C2 Fine
Colour Light Output
6,500 Lumen-5,915 Lumen (economy) In accordance with IDMS15.4
White Light Output
6,500 Lumen - 5,915 Lumen (economy) In accordance with ISO 21118:2012
Portrait Colour Light Output
5,850 lm
Portrait White Light Output
5,850 lm
Resolution
WXGA, 1280 x 800, 16:10
Aspect Ratio
16:10
Contrast Ratio
50,000 : 1
Native Contrast
2,000 : 1
Lamp
400 W, 3,000 h durability, 4,000 h durability (economy mode)
Lamp (portrait mode)
400 Watt, 2,000 Hours Durability
Keystone Correction
Manual vertical: ± 45 °, Manual horizontal ± 30 °
Colour Processing
10 Bits
Colour Reproduction
Upto 1.07 billion colours
Projection Ratio
1.44 - 2.33:1
Zoom
Motorized, Factor: 1 - 1.6
Lens Shift
Motorized - Vertical ± 67 %, horizontal ± 30 %
Lens position memory
10 positions
Projection Size
50 inches - 300 inches
Projection Distance Wide
1.5 m - 9.4 m (50 inch screen)
Projection Distance Tele
2.5 m - 15.1 m (50 inch screen)
Projection Lens F Number
1.7 - 2.3
Focal Distance
24 mm - 38.2 mm
Focus
Motorized
Interfaces
USB 2.0 Type A, USB 2.0 Type B (Service Only), RS-232C, Wired Network, Wireless LAN IEEE 802.11a/b/g/n (optional), VGA in, VGA out, DVI in, BNC in, HDBaseT, Stereo mini jack audio out, Stereo mini jack audio in (3x), HDMI (HDCP 2.2)
Security
Kensington lock, Control panel lock, Password protection
Features
4K enhancement, Built-in speaker, Document Camera Compatible, Lens position memory
Video Colour Modes
Cinema, Dynamic, Presentation, sRGB, DICOM SIM, Multi Projection
Projector control
via: AMX, Crestron, Control4
Energy Use
515 Watt, 477 Watt (economy), 0.3 Watt (standby)
Supply Voltage
AC 100 V - 240 V,50 Hz - 60 Hz
Product dimensions
525 x 472 x 189 mm (Width x Depth x Height)
Product weight
12.7 kg
Noise Level
Normal: 39 dB (A) - Economy: 31 dB (A) (4K enhancement OFF)
Temperature
Storage -10° C - 60° C
Humidity
Operation 20% - 80%, Storage 10% - 90%
Options
Document camera, Quick wireless USB key, Wireless LAN unit
What's in the box
Cable cover, VGA cable, Lens cap, Power cable, Remote control incl. batteries, User's Manual Set
Colour
White
Warranty
36 months On site service or 20,000 h, Lamp: 12 months or 1,000 h