Deliver a stylish and engaging experience to your customers with the modern, versatile HP RP9 Retail System, an All-in-One (AiO) that combines powerhouse performance with reliable engineering.
Make a big impression in a small footprint
Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 15.6”diagonal, 10-point multi-touch glass and optional integrated peripherals.
Powerhouse performer
Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 2.5” SSD or HDD, efficient DDR4 memory, and wired or wireless network connectivity —anywhere you need a reliable, high-performance All-in-One.
Versatility for every demand
Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options.2 Choose your processor, operating system, peripherals, and more.
Designed and tested to work as hard as you do
Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.
Note:
System features
Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Operating system note: This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before
uninstalling and installing operating systems to avoid loss of your data.
Processor family:
Intel® Core™ i5 processor
Processor:
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: All-in-one
Environmental:
Low halogen
Memory:
Memory, standard:
4 GB DDR4-2133 SDRAM (1 x 4 GB)
Memory slots: 2 SODIMM
Storage:
Internal drive bays: One 6,35 cm (2.5’’); Two M.2
Hard drive description: 500 GB 7200 rpm SATA
Graphics:
Graphics:
Intel® HD Graphics 530
Expansion features:
Ports:
Display Head (bottom)3 Powered 12 Volt USB
1 Powered 24 Volt USB
2 USB 2.0
2 USB 3.0
2 RS-232
1 DisplayPort 1.2
1 cash drawer
1 RJ-45
1 audio line in
1 audio line out
Display Head (top, left, right)3 USB for peripheral integration
Display:
39,62 cm (15.6") diagonal wide aspect (16:9), HD, anti-glare, anti-fingerprint, projected capacitive 10-point touchscreen (1366 x 768)
Expansion slots:
1 M.2 2230
1 M.2 2280
(M.2 2230 slot for WLAN. M.2 2280 slot for SSD)
Media devices:
Audio: Conexant CX5001 Audio codec. Integrated high-performance 2x2.2W internal speakers, stereo headphone jack re-taskable for line-out, microphone jack-in, re-taskable for line-in.
Communication features:
Network interface:
LANIntel® I219-LM Ethernet Connection
WLANBroadcom BCM943228Z 802.11n M.2 with Bluetooth®
Power and operating requirements:
Energy efficiency:
ENERGY STAR® certified and EPEAT® Gold registered
Power:
230 W, up to 89% efficient, active PFC
Dimensions and weight:
Dimensions (W x D x H): 395.6 x 222.3 x 395.6 mm
(With compact stand)
Weight: 4.4 kg
(Starting weight without stand. Exact weight depends on configuration.)
Security management: Security management: Intel® Data Protection Technology for Transactions; HP RP9 Biometric Fingerprint reader (optional); HP BIOSphere with Sure Start; HP Touchpoint Manager; Security lock slot; TPM 1.2 (Trusted Platform Module); Hood sensor; Kensington Lock (optional); Serial, USB enable/disable (via BIOS); Power-on password (via BIOS); Setup password (via BIOS); Automatic drive lock; Secure erase (via BIOS)
What's included: Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.