I2781FH 68.6cm (27”) LCD Monitor

This stunning 27-inch I2781FH display boasts a stylish asymmetrical base and ultra-thin 9.9mm profile for a modern, minimal look. The virtually borderless AH-IPS panel delivers beautiful imagery with true-to-life colors and extra-wide viewing angles. The top-quality performance is further supported by a range of smart features, including e-Saver to reduce your power consumption and Flicker-free technology to minimize eye strain. With a built-in headphone jack, VGA and two HDMI connections, you can get to work or start enjoying your favorite entertainment in no time.

Manufacturer Part Number
I2781FH
EAN/UPC
4038986185615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL FEATURES
Line Style-line
Panel Type IPS
Panel Size 27" / 68.6 cm
Aspect Ratio 16:9
Brightness 250 cd/m²
Contrast Ratio Dynamic 50M:1
Pixel Pitch(H) (V) 0.311
Display Area (H x V) 597.89x336.31
Viewing Angle (CR >= 10) 178/178
Response time 4ms GTG
Color Black

SCANNING FREQUENCY
Scanning Frequency 30-83khz/50-76hz
Pixel Frequency 170MHz

RESOLUTION
Maximum Resolution 1920x1080@60Hz
Recommended Resolution 1920x1080@60Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI -
HDMI 2x
USB -
MHL -
DisplayPort -

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 31W, Standby: 0.5W,
Off: 0.3W

OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
i-Menu Yes
e-Saver Yes
FlickerFree Yes
Regulations Energystar 6
TCO 6
EPEAT Silver
CE
EAC

ACCESSORIES
VGA Cable
HDMI Cable
Power Schuko C7 Cable

ERGONOMIC DATA
Tilt -3/20

DIMENSIONS
Product with stand (W×H×D) 623.2x453x148.2 mm
Packaging (W×H×D) 693x182x500 mm
Weight 4.3 kg wo/packaging
6.82 kg w/packaging
Warranty 3 Years
EAN 4038986185615