THE ULTIMATE HANDHELD FOR SUPPLY CHAIN LOGISTICS
The innovative Omnii XT15 mobile computer is unique by modular design, combining a single versatile computing platform with the freedom for any future change in use, delivering the flexibility you require to adapt as your business needs change.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 8.86 in. L x 3.86 in. W x 1.73 in. D (at display); 1.22 in. D (at grip area) 225 mm L x 98 mm W x 44 mm D (at display); 31 mm D (at grip area)
Weight: 1.34 lbs./610 g (basic unit with battery)
Keyboard: 36-key Numeric Ultra-white backlight
Power: PowerPrecision Lithium ion battery 5300 mAh
Display: 3.7” VGA (640 x 480) Transflective Colour/Touch Display; Touchscreen: Extreme Duty
Audio: Integrated microphone and speaker; high volume 95dBA beeper; optional push-to-talk speaker; vibration feedback
PERFORMANCE CHARACTERISTICS
CPU: TI OMAP 3, 800 MHz
Operating System: Windows® CE 6.0
Memory: 512 MB RAM and 1GB Flash
Bundled Applications: Windows CE 6.0: Internet Explorer Embedded; Microsoft Wordpad
Additional Software: NetMotion Mobility XE VPN; Mobile Control Center (MCC); Kiosk Mode; Total Recall/TweakIt/Dr. Debug
BAR CODE SCANNER
SE4500 1-D/2-D Standard Range Imager
ACCESSORIES
Switchable Keyboard, Integrated 1-D, 2-D and AutoRange Scanners, Desktop Docking Station, 6-Slot Spare Battery Charger, Vehicle Cradle, Carry Accessories. For a complete list of accessories, visit www.zebra.com/omniixt15.
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C / -4°F to +122°F
Storage Temp.: -40°C to +60°C / -40°F to +140°F
Humidity: 5% to 95% non-condensing
Sealing: IP67, IP65, IEC 60529
Drop Spec: Multiple 6.5 ft./2 m drops to polished concrete
Integrated Sensors: Motion (accelerometer); digital compass
ESD: +/- 8kV contact, +/- 15kV air discharge
WIRELESS DATA COMMUNICATIONS
WLAN: IEEE 802.11a/b/g/n, CCX v4, 802.1X, WPA / WPA2-Enterprise & Shared Key, FAST-MSCHAPv2; LEAP; PEAPv0-MSCHAPv2; PEAPv1-GTC; TLS, 64/128 WEP, AESCCMP, TKIP
WPAN: Bluetooth® V2.0 + EDR
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Omnii XT15 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
SERVICES AND SUPPORT
Service from the Start Primary: A unique service that covers normal wear and tear as well as accidental damage to internal and external components. Includes a collection option with pre-paid ground freight on return shipments.