MEET YOUR BUSINESS NEEDS TODAY, WITH THE ADAPTABILITY TO MEET THE NEEDS OF TOMORROW
Give your workers the mobile computer that can continually evolve to meet your ever-changing business needs with the Workabout Pro 4. Its impressive modularity lets you buy the features you need now, and easily add practically any feature you can imagine, right in your own facility.
Start with Wi-Fi and add WWAN. Swap scan engines to support new types of barcodes. Add support for voice picking applications and just about any type of RFID tag. Many ready-to-use modules are available to meet the highly specialised needs of diverse vertical markets. And since the Workabout brand has been serving businesses for over 20 years, you can choose the well-proven Workabout Pro 4 with confidence.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: LONG: 8.78 in. x 2.95 in./3.94 in. x 1.22 in./1.65 in. (223 mm x 75/100 mm x 31/42 mm)
Weight: Long: 18.6 oz./526 g
Display: 3.7 in. VGA/QVGA (640x480) Transflective colour; touch display Sunlight visibility with 240 cd/m² brightness
Keyboard: Alpha Numeric (long models)
Expansion Ports: Micro SD slot; 100 Pin Expansion Interface; dedicated USB port; audio port; Scanner Interface
Power: PowerPrecision Li-Ion batteries: High Capacity 4400 mAh
PERFORMANCE CHARACTERISTICS
CPU: Sitara™ AM37x ARM Cortex™-A8 1GHz processor
Memory: 512 MB RAM/ 4 GB Flash
Operating System: Microsoft® Windows® Embedded CE6.0
Bundled Applications: Internet Explorer® 6; Wordpad®; ActiveSync®; Microsoft Office
Additional Software: Kiosk; MobiControl; Total Recall/TweakIt/Dr. Debug; A.R.C.; Windows® Mobile Device Center
Terminal Emulation: TekTerm; Wavelink TE
USER ENVIRONMENT
Operating Temp.: -20°C to +50°C (-4°F to +122°F)
Storage Temp.: -40°C to +60°C (-40°F to +140°F)
Humidity: 5% to 95% non-condensing
IP Sealing: IP65, IEC 60529
Drop Specification: 1.5 m (5 ft.), 26 drops to polished concrete (powered with options and accessories); multiple 1.8 m (6 ft.) drops to polished concrete
ESD: ± 8kV contact, ± 15kV air discharge
WIRELESS DATA AND VOICE COMMUNICATIONS
WLAN Radio: 802.11a/b/g/n
WLAN Data Rates: 802.11a - up to 54 Mbps 802.11b/g - up to 54 Mbps 802.11n @ 2.4 GHz - up to 72.2 Mbps 802.11n @ 5 GHz - up to 72 Mbps
WLAN Security: WEP (40 or 104 bit); WPA/WPA2 Personal; WPA/WPA2 Enterprise – EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP-FAST, TKIP, AES; Wi-Fi CCXv4 certified
Bluetooth: Integrated Bluetooth V2.0+EDR Bluetooth coexistence (v2.1 available Q2 2014)
VOICE, SPEECH AND AUDIO
Voice over WWAN; Push-to-talk – Voice over Wi-Fi (VoWiFi) capable; optional headset adapter module to support speech picking applications; integrated microphone and receiver with high volume 86dBA beeper (95dBA beeper with extended range laser)
ACCESSORIES
Optional single slot cradle, 4 slot cradle, 4 slot spare battery charger, vehicle power outlet adapter, vehicle cradle accessory, pistol grip, hand strap, wrist strap, holsters, protective carrying cases and rubber boots
REGULATORY
Worldwide Safety, EMC, RF, Laser approvals; CE Mark; E Mark (vehicle cradles); RoHS compliant; WEEE compliant; REACH compliant
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the Workabout Pro 4 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
SERVICES AND SUPPORT
Service from the Start Primary: A unique service that covers normal wear and tear as well as accidental damage to internal and external components. Includes a collection option with pre-paid ground freight on return shipments