Our anti-glare solutions work simply and beautifully on most of today’s monitors—including touchscreens—to help protect your screen and improve your view in bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirror-like reflections to help keep what’s on your screen clear and visible.
Note:
Anti-Glare
Yes
Anti-Reflective
No
Aspect Ratio
16:9
Catalog Number
AG238W9B
Color
Clear
Device Type
Monitors
Display Diagonal
23.8 inches
Durable Screen Protection
Yes
Filter Type
Frameless
Scratch Resistant
Yes
Screen Format
Widescreen
Touch Compatibility
Touch
Viewing Area Dimensions (width x height)
20 3/4" x 11 11/16"
Viewing Area Dimensions - Metric (width x height)
528 mm x 297 mm