LearnFit Sit-Stand Desk

Transform classrooms into active learning environments with on-demand sit-stand desks. With the simple squeeze of a hand lever, kids can change from sitting to standing. This adjustment capability, along with the desk’s ease of mobility, gives an educator unparalleled flexibility in arranging their classroom for the lesson.

This LearnFit is optimized to provide sit-stand adjustment for students in grades 7 through adult when using standard classroom chairs for seating. For elementary-school students ages 6 and above, this LearnFit is an ideal adjustable standing desk (match it with a taller stool to enable occasional sitting for elementary students).

Manufacturer Part Number
24-547-003
EAN/UPC
0698833057133,698833057133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen—
Capacity:

  • ≤ 15 lbs
  • 7 kg

Lift:

  • 16"
  • 40 cm

Tilt—

Pan—

Rotation—

VESA—

Part Number: 24-547-003
Description: LearnFit Sit-Stand Student Desk (white/silver)
Includes adjustable-height base, worksurface with integrated cupholder, tablet slot and pencil tray, backpack hook, four dual casters (two locking), hand-brake system
Ships in compact box and assembles in less than 60 seconds (no tools required)
Optional storage bin holds class supplies (not included with desk, order separately)
High-quality, smooth-rolling dual casters easily move desk across carpets, flooring and thresholds
Lockable front casters can hold unit in place
Super durable worksurface construction: MDF core with solid high-pressure laminate on top surface and melamine laminate on bottom surface. Worksurface edges are finished with molded polyurea band, which withstands the most challenging student use
For students ages 12 and over, LearnFit can be easily adjusted between their sitting and standing heights, with a standard-height student chair being used for seating. For students ages 6 through 12, LearnFit should be set at the standing height of each individual student. For seating in elementary classrooms, it is recommended that each LearnFit be paired with a stool that is taller than the typical classroom chair. This will allow the desk to remain in the standing-height position during the class period
† Research Relating to Standing Desks in Classrooms
Health benefits – Standing more during day increases circulation, burns more calories, and helps maintain muscle tone and insulin effectiveness: Buckley et al, 2013 | Duvivier et al, 2013 | Benden et al, 2014
Classroom performance – Greater student focus and engagement is achieved with introduction of stand-biased desks: Benden et al, 2011
Academic performance – A positive correlation is shown between physical activity and test scores: Institute of Medicine, 2013 (further reading) | Centers for Disease Control & Prevention, 2010
Minimum worksurface height = 29" (74 cm); maximum worksurface height = 45" (114 cm)
Worksurface Dimensions: 24" x 22" (61 x 56 cm)
Base Footprint Dimensions: 24" x 22" (61 x 56 cm)
Designed to ANSI/BIFMA X5.5-2008 standards
Complies with all international environmental regulations related to its design, manufacture and packaging. Read more about our Environmentally Responsible Process
Product Weight: 31 lbs (14 kg)
Shipping Dimensions: 33" x 26" x 11" (84 x 66 x 28 cm)
Shipping Weight: 37 lbs (17 kg)
Warranty: Ten (10) years; warranty does not cover product abuse, modification and failure to adhere to product instructions, improper operations and/or misuse. See full warranty for additional information