TEF1008P 8-Port 10/100 Mbps Unmanaged Switch

Tenda TEF1008P 8-Port 10/100 Mbps Unmanaged Switch

TEF1008P is a 8-Port 10/100Mbps Desktop Switch with 4-Port PoE that requires no configuration. 4 of the 8 Ethernet ports (port-1 to port-4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs). In this situation, the electrical power is transmitted along with data in one single cable allowing you to expand your network to where there are no power lines or outlets, where you wish to connect devices such as APs, IP Cameras or IP Phones, etc.

Manufacturer Part Number
TEF1008P
EAN/UPC
0885397270034,885397270034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard&Protocol:
IEEE 802.3,IEEE 802.3u,IEEE 802.3x,IEEE 802.3af,IEEE 802.3at
Interface:
8*10/100Mbps auto-negotiation ports, port1 to port4 support IEEE802.3 at/af standard
Network Media:
100BASE-TX: UTP category 5, 5e cable (≤150m)
Transmission Media:
Store-And-Forward
Indicator:
8*Link/Act per device, 4*PoE Status, 1*Power, 1*PoE-MAX
Input Power:
External Power Supply: DC: 51V/1.25A
Consumption:
2 Watts (max. no PD connected)60 Watts (max. with 58W PD connected)
Dimension:
186.7mm*106.7mm*33.3mm (L*W*H)
PoE Total Power:
58W
Backbound Bandwidth:
1.6 Gbps
Mac Address Table:
2K
Forwarding Rate:
10BASE-T: 14880pps/port 100BASE-TX: 148800pps/port
Weight:
<5kg
Temperature:
-10ºC ~ 45ºC
Humidity:
10%-90%RH (non-condensing)
Certification:
FCC, CE, RHOS
Related Products:
W301A ,TEG1009P,TEG1024G,SG80
Package Content:
1×External Power, 2×hanging screws, 4×foot pads, 1×User Guide