CD-R 700MB 52X with Color Branded Surface - 10pk Bulk Box, Assorted

Verbatim’s line of Color CD-Rs are a “must-have” solution for audio, video, data and digital image CD burnings. Each pack contains CD-R discs in five vibrant colors --- blue, green, purple, pink, and orange --- featuring a space for easy disc labeling. Verbatim CD-R discs deliver reliable recording even at blazing drive speeds, completing a full 700MB/80min recording in less than 2 minutes. Combining this level of performance and excellent reliability, Verbatim’s CD-Recordable media is the ideal storage medium for recording and sharing any combination of digital images, music, desktop files and more. Backed by Verbatim’s Limited Lifetime Warranty.

  • 700MB/80 minute storage capacity
  • Compatible with CD drives up to 52X speed
  • 5 vibrant colors: Blue, Green, Purple, Orange, and Pink
  • Coordinating cases included
  • Limited Lifetime Warranty

Manufacturer Part Number
98939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information

Product Number: 98939

Pack Size: 10 pk Bulk

Capacity/Speed: 700MB/52X

Brand: Verbatim

Country of Origin: TW

Tariff Code: 8523.41.0000

Warranty: Limited Lifetime Warranty

Minimum Order Qty: 6 (10 pk Bulk)

Pallet Qty: 1440 (10 pk Bulk)

Packaging Information

L x D x H (in):
4.76 x 0.43 x 5.91
(12.09 x 1.09 x 15.01 in cm)

Weight: 0.45 lbs ( 0.2 kg )

UPC#: 02394298939 4

Sub-carton Information

L x D x H (in):
4.96 x 4.96 x 6.26
(12.6 x 12.6 x 15.9 in cm)

Weight: 2.86 lbs ( 1.3 kg )

Master Case Information

L x D x H (in):
10.51 x 10.04 x 6.93
(26.7 x 25.5 x 17.6 in cm)

Weight: 12.02 lbs ( 5.46 kg )

UPC#: 5002394298939 9