ZenPad 10 Z300M-A2-GR Tablet

Luxury On Your Terms

Stylish 10.1-inch Tablet with Incredible Entertainment Experiences

Fashion-inspired Design

The design of ASUS ZenPad 10 carries modern influences and a simple, clean look that gives it a universal and stylish appeal. These elements are inspired by our Zen design philosophy of balancing beauty and strength.     

A Vivid and Rich HDTV Tablet Experience

ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display — including contrast, sharpness, color, clarity, and brightness — resulting in an incredibly realistic viewing experience. With ASUS VisualMaster, it's just like being there. 

Intelligent Contrast

Intelligent contrast enhancement analyzes and optimizes each pixel in an image before it is reproduced, rendering more detail in the highlights and shadows to reveal the true beauty in your pictures.    

Sharpness optimization

Dramatically-enhanced detail for sharper, more lifelike images.

Cinematic audio on the go

ASUS ZenPad 10 integrates DTS Headphone: X to bring 7.1 virtual surround directly to your headphone. The ASUS ZenPad 10 also has DTS-HD Premium sound built in to the device speaker.

Manufacturer Part Number
Z300M-A2-GR
EAN/UPC
0889349402573,889349402573,4712900402575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Tablet: Android™ 6.0
Display
  • 10.1" LED Backlight WXGA (1280x800) Screen
  • IPS Panel
  • 10 finger multi-touch support
  • Anti-fingerprint coating
  • Full lamination
  • ASUS Tru2Life Technology
CPU
  • MTK MT8163 Quad-Core, 64bit
Memory
  • 2GB
Storage
  • 16GB/32GB *1
  • 5GB Life Time ASUS Webstorage Space *2 
  • 100GB of Google Drive space for 2 years.*2
Graphic
  • Mali-T720 MP2
Wireless Data Network
  • WLAN802.11 a/b/g/n
  • Bluetooth V4.0
  • Support Miracast
Camera
  • 2 MP Front Camera 
  • 5 MP Rear Camera with Auto focus
Audio
  • 2 x Front Speaker with DTS HD Premium Sound, DTS headphone:X, Sonic Master technology, Supports aptX®
Interface
  • 1 × Micro USB 
  • 1 × 2-in-1 Audio Jack (Headphone / Mic-in) 
  • 1 × Micro SD Card Reader, up to 128GB (SDXC)
Sensor
  • G-Sensor / E-compass / Light Sensor/ Hall Sensor 
Battery
  • 11 hours battery life; 18Wh irremovable Battery*3
Navigation
  • GPS
Color
  • Dark Gray, Pearl White, Rose Gold
Dimensions
  • 251.6 x 172 x 7.9 mm (LxWxH)*4
Weight
  • 490 g
Note


*1: May vary by SKU and country. 

*2: 
‧Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.

‧One Google account is only entitled to 100GB of Google Drive space free for 2 years on ASUS mobile devices. 100GB Google Drive upgrade may only be redeemed once in a single 12-month period on ASUS mobile devices. 

Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.

‧Please visit www.asuswebstorage.com for more details.
You will receive a membership expiry notification email when your ASUS WebStorage account is about to expire. Once your membership expires, you can only download files from your ASUS WebStorage account. You will not be able to edit existing files or upload new ones into your account. 

In light of this, ASUS is providing ASUS WebStorage members a one-month grace period after their account expires. If you do not wish to renew your ASUS WebStorage membership, you have one month to download your files from your account after it expires. Your expired ASUS WebStorage account will be closed one month after your membership expires and your files will be deleted.https://support.google.com/drive/answer/6202046?hl=en

*3: Battery life will vary according to use. Battery life measured by looping 720P video, brightness at 100nits, external microphone, WLAN/3G* on and Gmail logged in for email and updates.

*4: Measured from lower edge of two-layer seam on device rear to the screen.