19" LED Monitor (18.5" Diagonal) 19M38D-B

Protect Your Eyes and View in Comfort

Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

Preset Customized Options with just a Click

OnScreen Control and My Display presets allow you to easily customize monitor settings with a few clicks of a mouse.

Customize Your Workspace for Multitasking

Screen Split divides the display for different tasks by resizing the windows on the screen.
With PIP Mode you can work while watching a video in a window floating on the screen. 

Offers Improved Color Vision to color Weakness

Color revision algorithms are used to help those with color weakness who have difficulty distinguishing certain ranges of colors can view all the important content.

Contact Information

For any inquiries about purchasing or technical supports, please find your local office in your country. 
If there is no listing for your country, please contact the nearest country to yours.

Manufacturer Part Number
19M38D-B
EAN/UPC
0719192200166,719192200166,8806087550153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature

Size (Inch / cm): 18.5" / 47cm
Panel Type: TN
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Pixel pitch(mm): 0.3mm x 0.3mm
Aspect Ratio: 16:9
Resolution: 1,366 x 768
Brightness(Typ.): 200 cd/m²
Contrast Ratio(Original): 600:1
(DFC): Mega
Response Time_Typ. (on/off): 5ms
(GTG): No
Viewing Angle(CR≥10): 90/65
Surface Treatment: Anti glare, 3H

Jack Input / Output

D-Sub: Yes
DVI-D: Yes
Composite: No
S-Video: No
Component: No
SCART: No
CI Slot: No
HDMI: No
DisplayPort: No
Others (Signal Input): No
[ Jack Location ] (Signal Input): Back
RCA(Audio Input): No
PC Audio In: No
Mic In: No
Others (Audio Input): No
[ Jack Location ] (Audio Input): No
RCA (Audio Output): No
Headphone Out: No
Line-out: No
Optical Out: No
Others (Audio Output): No
[ Jack Location ] (Audio Output): No

Speaker

Type: No
Audio output (watt): No
Others: No

Power

Type: Adapter
Input: 100 ~ 240Vac, 50/60Hz
Normal On (EPA): 13W
Normal On (typ.): 18W
Sleep Mode(Max): 0.3W
DC Off (Max): 0.3W
H-Frequency: No
V-Frequency: No

Frequency

H-Frequency (D-sub): 30 ~ 61kHz
V-Frequency (D-sub): 56 ~ 75Hz
H-Frequency (DVI-D): 30 ~ 61kHz
V-Frequency (DVI-D): 56 ~ 75Hz
H-Frequency (HDMI): No
V-Frequency (HDMI): No

Resolution

D-sub: 1,366 x 768
Digital (DVI-D / HDMI): 1,366 x 768
Display Port: No
HDMI (PC): No
Component: No
Video: No

Control Key

Key Number (Power Key Included): 6
Key Type: Tact Type
LED Color (On mode): White
LED Color (Power save mode): White Blinking
[ Key Location ]: Bottom

OSD

Country: English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese(brazil), Hindi
Number of Language: 17

Special Feature

Picture Mode: Yes
Reader Mode: Yes
Original Ratio: Yes
PIP/PBP (HW): No
SRS: No
Dolby Surround: No
AVL (Auto Volume): No
Equalizer: No
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Adjustment): Yes
Remote Control: No
Key Lock: Yes
Plug & Play: Yes
Response Time Control: No
Auto Resolution: No
Color Calibrated: No
Color Cloning: No
Color Weakness: Yes
Dual Control: No
Dual Smart Solution (Dual web, Dual Display, Smart Resolution ): No
Flicker safe: Yes
Mechanical Switch: No
Motion Energy Saver: No
Automatic Standby: No
Six Axis Control: No
Smart Energy Saving: Yes
Super Resolution+: No
True Color Finder: No
True Color Pro: No
4 screen split: Yes
On Screen Control: Yes
Others: No

Color

Front: Black Hairline
B/Cover: Black Texture
Stand: Black high glossy
Base: Black Hairline
Others: No

Stand

Base Detchable: Yes
Tilt (Angle): Yes / -5º ~ 20º
Swivel (Angle): No
Height (mm): No
Pivot: No
Dual Hinge: No
Others: No

Size / Weight

Set (with Stand)(Dimension): 441.3 x167.8 x350.2
Set (without Stand)(Dimension): 441.3 x 57.3 x 278.1
Box (Dimension): 509 x 343 x 118
Wall Mount size (mm): 75 x 75
Set (with Stand)(Weight): 2.1
Set (without Stand)(Weight): 1.9
Box (Weight): 2.8
Individual (20ft/40ft/40ft HC): N/A
Pallet (20ft/40ft/40ft HC): 1134/2520/2800

Wrap

Packing Material: EPS
Stacking Type: Face Down
Stand Packing Type: No
Box Printing Type: Flexo
Handle: Hand Hole

Standard

TCO: No
UL (cUL): Yes
TUV-GS: No
TUV-Ergo: No
TUV-TYPE: Yes
FCC-B, CE: Yes
EPA 6.0: Yes
ErP: No
ISO13406-2: No
EPEAT: Yes (Gold)
VESA wall mount standard: No
Medical Certificatioin: No
Windows: Yes (win10)
Others: No

Accessory

Power Cord: Option
D-Sub: Option
DVI-D: Option
HDMI: No
USB: No
Display Port: No
PC Audio: No
RCA 3Line: No
RCA 5Line: No
Others: No
Remote Controller: No