Pacific Hard Tube Bending Kit

Thermaltake Pacific Hard Tube Bending Kit

The new hard tube bending tools offered by Thermaltake are especially designed for ID 1/2” (12mm) x OD 5/8” (16mm) hard tube and provide everything makers needed when considering loop planning. Available in various angles, the laser-marked mandrels are made from solid aluminum and are anodized for maximum durability. In addition, the cutter and reamer guarantee a clean and precise cut by eliminating all the hassles during the modding process.

Manufacturer Part Number
CL-W093-AL00BL-A
EAN/UPC
0841163063149,841163063149
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CL-W093-AL00BL-A
Compatibility: ID 1/2’’ (12mm) x OD 5/8’’(16mm) hard tube
Material: Mandrels: Aluminum
Cord: Silicone
Reamer: Plastic + Steel
Kit Contents: 45° & 90° Mandrels x 1
180° Mandrels x 1
360° Mandrels x 1
Cutter x 1
Silicone cord x 1
Inside-outside Reamer x 1