Core P200 Computer Case

Thermaltake presents the latest Tt Premium product line which follows the core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity. Under this product line is the new Core W Series – Core W200 and Core WP200 super tower chassis with the Core P200 pedestal chassis – to deliver versatility in different superior looks.

Extend your cooling expectations with the Thermaltake Core P200 Pedestal. Designed for the Core W200 chassis, the P200 adds more expandability to users who is looking for additional cooling and power performance. Separate or super charge your system configurations with an optional PSU mount. Gain more cooling performance with fan/radiator brackets that offer the support for 8 x 120mm or 8 x 140mm solutions or isolate and free up the main chassis space with the storage rack support. Dive into a new world of possibilities with the Core P200 Pedestal from Thermaltake.

Manufacturer Part Number
CA-1F4-00D1NN-00
EAN/UPC
0841163063033,841163063033
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1F4-00D1NN
Case Type: Pedestal
Dimension (H x W x D): 249 x 475 x 678 mm
(9.8 x 18.7 x 26.7 inch)
Net Weight: 10.2 kg / 22.5 lb
Side Panel: No Window
Color: Exterior & Interior : Black
Material: SPCC
PSU: Standard PS2 PSU x 2 (optional)

Fan Support:

Front:
1 x 120mm , 1 x 140mm
Top:
8 x 120mm , 8 x 140mm , 3 x 200mm
Left / Right Side:
4 x 120mm , 4 x 140mm
Bottom: (Without PSU)
4x 120mm , 4 x 140mm
Radiator Support: Top: (Without PSU)
2 x 480mm , 2 x 560mm , 1 x 600mm
Left / Right Side:
1 x 480mm , 1 x 560mm
Bottom:
(Without PSU)
2 x 560mm

* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.