Smart DPS G 500W Bronze

The Thermaltake SMART DPS G Bronze Series are smart power supply units that incorporate various high-tech components, leading technology and Eco-friendly commendations, featuring 80 PLUS Bronze certification with a semi-modular that always accommodate any mainstream build under any circumstance.

The combination of Smart DPS G Bronze and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.

Manufacturer Part Number
PS-SPG-0500DPCBUS-B
EAN/UPC
0841163063453,841163063453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: PS-SPG-0500DPCBXX-B

Short P/N: SPG-0500D-B
Model: SPG-500DH2CCB
Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92
Max. Output Capacity: 500W
Peak Output Capacity: 600W
Color: Black
Dimension ( W / H / D ): 150mm(W) x 86mm(H) x 140mm(D)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 10msec at 80% of full load (230Vac input)
Input current: 8A
Input Frequency Range: 47Hz - 63Hz

Input Voltage: 100V - 240V
Operating Temperature: 0 ℃ to +40℃

Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 ℃ to +70 ℃
Storage Humidity: 5% to 95%, non-condensing

Cooling System: 12cm dual ball bearing fan
Efficiency: MEET 80 Plus Bronze at 115Vac input.

MTBF: 120,000 hrs minimum

Safety Approval: CE/FCC/UL/TUV/CB/EAC/BSMI

PCI-E Connector: PCI-E 6+2pin X 2