SMART DPS G 700W Bronze

The Thermaltake SMART DPS G Bronze Series are digital power supply units (PSU) that incorporate various high-tech components, leading technology and Eco-friendly commendations, featuring 80 PLUS Bronze certification with a semi-modular that always accommodate any mainstream build under any circumstance.

The combination of Smart DPS G Bronze and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.

Manufacturer Part Number
PS-SPG-0700DPCBUS-B
EAN/UPC
0841163062456,841163062456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: PS-SPG-0700DPCBUS-B

Short P/N: SPG-0700D-B

Model: SPG-700DH2CCB

Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92

Max. Output Capacity: 700W

Peak Output Capacity: 840W

Color: Black

Dimension ( W / H / D ): 150mm(W) x 86mm(H) x 140mm(D)

PFC (Power Factor Correction): Active PFC

Power Good Signal: 100-500 msec

Hold Up Time: > 10msec at 80% of full load (230Vac input)

Input current: 10A

Input Frequency Range: 47Hz - 63Hz

Input Voltage: 100V - 240V

Operating Temperature: 0 ℃ to +40℃

Operating Humidity: 20% to 90%,non-condensing

Operating Temperature: -20 ℃ to +70 ℃

Storage Humidity: 5% to 95%, non-condensing

Cooling System: 12cm dual ball bearing Fan

Efficiency: MEET 80 Plus Bronze at 115Vac input.

MTBF: 120,000 hrs minimum

Safety Approval: CE/FCC/UL/TUV/CB/EAC/BSMI

PCI-E Connector: PCI-E 6+2pin X 4