High Power AC2600 Wi-Fi Range Extender

The ATHENA-EX is the most powerful range extender available today and is designed for the multi-device household. Built with a powerful Dual-Core Processor, 16 high power amplifiers, and 4 high gain antennas, the ATHENA-EX delivers up to 15,000 square feet of additional Wi-Fi coverage. It is designed to provide unmatched range, speed, and reliability for the most demanding networks with many connected devices. Incredibly fast AC2600 Wi-Fi technology provides up to 2.53Gbps, making lag and buffering a thing of the past for everyone. The ATHENA-EX also features cutting edge MU-MIMO technology that enables multiple devices to receive data at once, granting uninterrupted streaming for all.

Manufacturer Part Number
RE2600M-CA
EAN/UPC
0850535006394,850535006394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4/5GHz Simultaneous
Wireless Speed:

  • 2.4GHz: 800Mbps (Rx), 800Mbps (Tx)
  • 5GHz: 1733Mbps (Rx), 1733Mbps (Tx)
Amplifiers:
  • 4 x 2.4GHz Amplifiers
  • 4 x 5GHz Amplifiers
  • 8 x Low Noise Amplifiers
Processor: Dual-Core Processor
Memory: 128MB DDR3, 512MB DDR3
Wireless Coverage Control: 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)
Antennas: 4 x Detachable High Gain 5dBi Dual Band Antennas
Ports:
  • 4 x RJ-45 10/100/1000M LAN Ports (Local Ports)
  • 1 x USB 2.0 Port for USB Storage
  • 1 x USB 3.0 Port for USB Storage
Power Adapter Rating: Switching Adapter (Input: 100-240v, Output: 12v, 3A)
Mounting: Wall or Desktop
Warranty: 1 Year
Setup Requirements:
  • Wireless 802.11a/b/g/n or ac 2.4GHz or 5GHz Network
  • Computer, tablet or smartphone with a web browser
Package Contents:
  • ATHENA-EX High Power AC2600 Wi-Fi Range Extender
  • 4 x Detachable High Gain Dual Band Antennas
  • Power Adapter (100-240v)
  • Setup Guide
  • CD: User's Guide & Installation Video