A universal soundbar mount, compatible with most TV wall mounts, removes the need for bulky AV furniture. Adjustable bracket position allows soundbar to be positioned above or below the TV. With the consumer in mind, the FSB33 comes with all hardware and an easy-to-follow instruction manual for quick installation.
Note:
TV size range: 10" to 90"
Box weight (lbs): 2.5
Master carton weight (lbs): 24.8
Box LxWxH (in): 18.7 x 6.7 x 0.8
Master carton LxWxH (in)
Master carton weight (lbs): 24.8
Pcs per master carton: 10