Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interfaces
- 48 Ethernet 10/100/1000Mbps RJ45 ports − 4x 10 GE SFP/SFP+
- Reset button to reset (on press) and load factory default settings (when pressed for more than 5 seconds)
- 1 LEDs button to cycle Link/Speed/Duplex/PoE status
- 1 RJ45 serial console port 1
Power over Ethernet
- 48x PoE ports or 24x PoE+ ports with legacy support
- 30 Watts max per port
- 740 Watts total power budget
- PoE Prioritization and Reporting
Ethernet Switching
- 16,000 MAC addresses
- Jumbo Frames (9216 bytes)
- QoS
- Line-rate switching
- IGMP Snooping
- Storm control
Rate limiting
- Spanning Tree: STP, RSTP
- 4095 VLANs
Environmental
- Operating: 0 to +40 degrees C
- Storage: -25 to +70 degrees C
- Humidity: 5% to 95% RH (non-condensing)
- Altitude: 3000m
- Low-Noise: Less than 48dBA at full power - Temperature-controlled fan speed
MTBF
- 1,489,636 hours at 25 degrees C
Power
Other Features