AP245X 802.11ac Wave 2 Wireless Access Point

The AP245X enterprise access point combines high-performance 802.11ac Wave 2 with the simplicity of Aerohive’s distributed, cooperative architecture. This power-optimized access point uniquely incorporates a 2.4 GHZ 802.11b/g/n radio, next generation of 802.11ac 5 GHz radio and integrated BLE ( BlueTooth Low Energy) to provide uncompromised wireless performance on the standard 802.3af PoE power.

AP245X is certified to use with 3 different antennas: standard omni directional, 60° sector, and 120° sector antennas. In combination with the extended operating temperature range, the AP245X is the best fit for the most challenging indoor environments.

Manufacturer Part Number
AH-AP-245X-AC-W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Radio Specifications—802.11 a/b/g

  • DSSS,HR/DSSS, ERP-DSSS, OFDM , ERP-OFDM client access auto fallback

Radio Specifications—802.11n

  • 2.4–2.5 GHz & 5.150–5.950 GHz Operating Frequency
  • 802.11n Modulation
  • Rates (Mbps): MCS0–MCS23 (6.5Mbps - 450Mbps)
  • 3x3:3 Stream Multiple-In, Multiple-Out (MIMO) Radio
  • HT20 High-Throughput (HT) Support (for both 2.4 GHz and 5 GHz)
  • A-MPDU and A-MSDU Frame Aggregation

Radio Specifications—802.11ac

  • 5.150–5.950 GHz Operating Frequency
  • 802.11ac Modulation (256-QAM)
  • Rates (Mbps): MCS0–MCS9 (6.5Mbps - 1300Mbps), NSS = 1-3.
  • 3x3:3 Streams SU-MIMO & MU-MIMO
  • VHT20/VHT40/VHT80 support

Included Mounting Options

  • Ceiling Tile flush 15/16” and Wall Mount locking accessory included with AP

Mounting

  • Desktop
  • Ceiling Tile Recessed 15/16”, 3/8”, 9/16” sold as an accessory
  • Ceiling Tile flush 3/8”, 9/16” sold as an accessory
  • Suspend Mount sold as an accessory
  • Plenum Mount sold as an accessory
  • Silhouette and Interlude sold as an accessory

Antennas

  • 3x RP-SMA connector 2.4 GHz
  • 3x RP-SMA connector 5 GHz
  • 1x BLE internal antenna

Interfaces

  • Two Autosensing 10/100/1000 Base-T Ethernet ports. PoE (Power over Ethernet 802.3af) ca pability on one of the ports
  • RJ-45 console port

Physical

  • WxDxH: 7.25” x 7.25” by 1 7/8” tall (plus .25” for the mounting hardware) – so 2.12” (5.4 cm) high total

Environmental

  • Operating: 0 to +50°C, Storage: -40 to +70°C
  • Humidity: 95%

Environmental Compliance

  • UL2043

Power Specifications

  • IEEE 802.3af PoE Power: Full 3x3:3 802.11ac MU-MIMO performance nd BLE . No USB port, no 2nd Ethernet port
  • IEEE 802.3at PoE Power: full set of features (all of the above plus USB port and 2nd Ethernet port)
  • 802.3af Power over Ethernet (PoE) capable Gigabit Ethernet port (RJ-45 power input pins: Wires 4,5,7,8 or 1,2,3,6)
  • 802.3at Power over Ethernet injector