The NewStar dual monitor adapter, model FPMA-CB100BLACK is a twin screen mounting rail allowing two monitors/flatscreens to be mounted on one flatscreen mount. Slide screens from left to right to fit side-by-side display. Provides independent screen adjustments and freely move the monitors along the horizontal rail without using tools.
Note:
Specifications
Screens: 2
Screen size: 10 - 27"
Max. weight: 18 kg
VESA minimum: 75x75 mm
VESA maximum: 100x100 mm
Width: 80.5mm
Rotation: 360°
Swivel: 30°
Color: Black
Warranty: 5 year
EAN code: 8717371445485