Galaxy S7 edge SM-G935 Smartphone

Goes where you go.

The new unlocked Samsung Galaxy S7 edge is designed for the way you live, giving you access to most U.S. GSM and CDMA networks. And you can take it virtually anywhere you go, from Mexico City to Paris, and still stay connected. Plus you can rest easy with Samsung’s standard U.S. limited warranty.

Swipe and you’re in.

Only Samsung gives you an edge. One swipe and you’re chatting with a friend or liking a post. No need to dig around for real-time scores and news, because they’re delivered right on your customized edge panel.

Because water happens

There are two things you can’t live without—water and your smartphone. Fortunately, the Galaxy S7 edge has an IP68 rating.  That means it repels spills, splashes and even dunks so you won’t be putting all your hopes in a pathetic bowl of rice. With the Galaxy S7 edge, just pick it up, wipe it off and keep going.

Faster, sharper, better.

The first smartphone with dual-pixel technology gives you professional camera performance. With an autofocus that works faster than the blink of an eye, you can say goodbye to blurry photos. Bigger pixels and a wider aperture capture more light for better low-light photos. The Galaxy S7 edge takes stunning photos every time.

All day battery life.

Stop waiting around for your phone to charge. With faster wireless charging, the Galaxy S7 edge powers up from 0 to 100% in no time at all, faster than the iPhone 6S and iPhone 6 plus. With our longest-lasting battery, the ultra-slim Galaxy S7 edge gives you the power to keep going all day long.

It’s your stuff. Keep it.

Running out of memory should never be a thing. With the Samsung Galaxy S7 edge, it won’t be. If 32GB isn’t already enough, you can expand your memory up to an additional 256GB with a microSD card. Forget the cloud or having to search for a hard drive. All your photos and 4K videos are always in one place and in your hands.

Pay almost anywhere you can swipe or tap your card.

Samsung Pay is the mobile payment service that works almost anywhere you can swipe or tap your card. From local grocery stores to corner coffee shops to taco trucks, it’s highly secure and simple to use with the latest Samsung Galaxy devices.

No touch notfications

Never be in the dark again. With Always On Display, time, calendars and notifications are ready when you are, you don’t even have to wake your screen. Now checking your phone is as easy as looking at it.

Manufacturer Part Number
SM-G935UZSAXAA
EAN/UPC
0887276169415,887276169415
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

Battery, Talk Time: 3G WCDMA: Up to 36 hours
Battery Type and Size: 3600 mAh
Internet Use Time:
3G: Up to 11 hours
LTE: Up to 13 hours
Wi-Fi: Up to 14 hours

Camera

Camera resolution (Rear): Dual Pixel 12.0
Camera resolution (Front): CMOS 5.0
Video Recording Resolution: UHD 4K (3840 x 2160)@30fps
Main Camera - Flash: Yes
Main Camera - Auto Focus: Yes

Connectivity


Bluetooth: Bluetooth v4.2
USB: USB 2.0
Wi-Fi: 802.11 a/b/g/n/ac 2.4G+5GHz, VHT80 MU-MIMO
Ant+: Yes
Location Technology: GPS, Glonass
Earjack: 3.5mm Stereo
Wi-Fi Direct: Yes
Bluetooth Profiles: A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP,OPP, PAN, PBAP
NFC: Yes
PC Sync.: Smart Switch™ (PC version)

Display

Main Display Size: 5.1, (129.2)
Main Display Technology: Super AMOLED®:
Main Display Resolution: 2560 x 1440 (Quad HD)
Color Depth: 16

Audio

Audio Playing Format: MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

Network

Frequencies and Data Type
2G CDMA: CDMA800, USPCS1900
2G GSM: GSM850,GSM900, DCS1800, PCS1900
3G CDMA: BC0(800), BC1(1900, BC10(800)
3G UMTS: B1(2100), B2(1900), B4(AWS), B5(850), B8(900)
3G TD-SCDMA: B34(2010), B39(1880)
4G FDD LTE: B1(2100), B2(1900), B3(1800), B4(AWS), B5(850), B7(2600), B8(900), B12(700), B13(700), B18(800), B19(800), B20(800)

SIM Size:
SIM 1 + MicroSD

Size

Product Dimensions (inches): 2.85 x 5.94 x 0.30
Weight: 159 g

Memory

External Memory/microSD™ Capacity: MicroSD (Up to 200GB)
Internal Memory: 32

Video

Video Playing Format: MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM
Video Playing Resolution: UHD 4K (3840 x 2160) @60fps

Color

Color: Silver Titanium

Carrier

Type: Unlocked

Key Features

GPS Navigation: Yes
Business/Enterprise: Yes
Premium Camera: Yes
Noise Cancellation: Yes
Enabled for 4G LTE: Yes
Dust and Water Resistant:: Yes
HD Display: Yes
Edge display: Yes
Wireless Charging Capability: Yes
Samsung Pay: Yes
Waterproof: Yes
Advanced Camera: Yes

Form Factor

Form Factor: Touch Bar

Sensor Type

Type: Accelerometer, Barometer, Fingerprint Sensor,Gyro Sensor, Geomagnetic Sensor, Hall Sensor, HR Sensor, Proximity Sensor, RGB Light Sensor

Processor

Processor Speed, Type: 2.15GHz,1.6GHz, Quad-Core

OS


OS: Android™

Category

Type: Galaxy S

Services and Applications

Gear Manager: Gear Circle (Manager Support), Gear Fit, Gear1, Gear2, Gear2 Neo, Gear S, Gear S2, Gear VR