Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
AT A GLANCE
- Stylish, lightweight magnesium and aluminum chassis starts at 18.9 mm thin
- No dongles are needed with built-in VGA, drop-jaw RJ-45 Ethernet port, USB 3.1 Gen 1, USB Type-C™, and full-size DisplayPort for high resolution support
- Customer serviceable and upgradeable with component accessible design
- Choice of 6th generation Intel® Core™ i7, i5 and i3 processors
- Integrated Intel® HD Graphics 520 or AMD Radeon™ R7 M365X with 1GB DDR5 discrete graphics (HP EliteBook 850 option only)
- Optimize your audio experience for remote collaboration with optional HD webcam, dual-microphone array, premium speakers, HP Noise Reduction Software, HP Clear Sound Amp, Audio by Bang & Olufsen
- Improved keyboard experience featuring HP Premium Keyboard with dual-point (10-key numeric keypad available on 850)
- Optional back-lit keyboard keeps you productive in all settings with HP DuraKeys to protect keys from fading
- Designed to pass MIL STD testing2
- Enhanced security features including TPM1.2/2.03
- , SmartCard Reader, HP Sure Start self-healing BIOS, HP Client
- Security, Self-Encrypting storage drives, and optional Fingerprint reader
- HP Touchpoint Manager manageability supported
- LED-backlit displays:
- o HP EliteBook 820: 12.5” diagonal HD, FHD Non-Touch or FHD Touch
- o HP EliteBook 840: 14.0” diagonal HD, FHD, QHD Non-Touch or FHD Touch
- o HP EliteBook 850: 15.6” diagonal HD, FHD, UHD Non-Touch or FHD Touch
- Flexible wireless connectivity options including mobile broadband
- Easily dock with the optional HP UltraSlim Docking Station
- Choice of hard drives up to 1 TB and solid state drives up to 512 GB
- DDR4 memory up to 16 GB for HP EliteBook 820 and up to 32 GB for HP EliteBook 840 and 850
- Preinstall Windows 10, Windows 8.1, Windows 7 or FreeDOS 2.0 versions