Designed for data intensive applications
With rapidly growing demands on Storage Area Networks (SAN), IT departments require the best performance, capacity and overall value from their storage investment. The PROMISE VTrak Ex30f delivers on all fronts, with unparalleled next generation storage processing power. Using high-speed 8 Gb/s host connectivity coupled with massive internal bandwidth, the VTrak Ex30 features the latest 6 Gb/s SAS/SATA drive technology that sets a new performance standard. The VTrak Ex30 also features an easy to use web interface to simplify storage setup and management.
High performance enterprise-level storage architecture
Dual active-active controller modules are internally connected using high performance PCIe Gen2 and delivered in an industry standard Storage Bridge Bay (SBB) 2.0 compliant package. Hosts connect to VTrak Ex30 through quad 8 Gb/s FC ports per controller, giving users a staggering 6.4 GB/s of bandwidth to their stored data.
Exceptional uptime and reliability
Built upon Intel’s next generation storage platform, the Intel Xeon processor C5500/C3500 series with the Intel 3420 chipset, the Promise VTrak x30 Series is equipped with the horsepower to handle the rigorous demands of today’s enterprise environments. Dual power supplies/cooling units come standard, to ensure exceptional uptime and reliability.
Outstanding power efficiency
VTrak products utilize environmentally-friendly production methods and materials and are designed with high-efficiency in mind. Powered by 80Plus Bronze certified power supplies that offer up to 85% power efficiency, all VTrak x30 Series products improve TCO by conserving power, reducing heat output and improving cooling costs. Additionally, the Promise GreenRAID initiative includes advanced power management support for hard disk drives, providing up to 65% energy savings.
Your data is safe with VtrakDual active-active 8 Gb/s Fibre Channel controller modules with cache mirroring over a high-speed PCIe Gen 2 link allow for redundant data paths to ensure data availability, while dual power supply units, battery backed cache, and intelligent cache management strategies are in place to minimize downtime and protect user data. Hardened controller fail-over strategies, autonomous healing technologies like predictive data migration, along with robust RAID 5 and RAID 6 algorithms work together to improve system fault tolerance capabilities and assist in keeping continuous data access.
Edit & play back video faster than everA faster processor, faster FC ports, and more memory is just the beginning. Enhanced cached mirroring design, auto-regeneration of data to mitigate frame drops and optimized disk access all add up to blazing performance for broadcast and editing environments.The VTrak x30 Series optimizes performance to enable media professionals to increase productivity by up to 2.5 times over the previous generation VTrak, delivering best-in-class performance.
Note:
Form Factor
3U 16-bay
Controller
Single controller (E630fS)
Dual controller (E630fD)
Drive Support
Up to 16 3.5”/2.5” HDDs or SSDs*
NL-SAS 7200 RPM: 6 Gbps, 3Gbps / SATA: 6Gbps, 3Gbps and 1.5Gbps / SSD
External I/O Ports (per controller)
Four 8Gbps Fibre Channel ports, backwards compatible with 4Gbps and 2 Gbps Fibre Channel
One external SAS port using industry standard Mini SAS 4x wide-port-SAS connectors (SFF-8088) to connect up to 9 cascading expansion JBODs
Data Cache
4GB data cache per controller protected with hot-swappable battery backup unit (BBU)
RAID Levels
0, 1, 1E, 5, 6, 10, 50, 60
RAID Stripe Size Support
64K, 128K, 256K, 512K and 1MB
Hot spares
Global or dedicated with revertible option
Max LUNs per subsystem
1024
Max LUNs per array
32
Supported Operating Systems
Mac OS X 10.7, 10.8 & 10.9, Microsoft Windows Server 2008 R2, Windows Server 2008 R2 SP1, Windows 7, Windows 7 SP1, Windows 8, Windows 8 SP 1, Windows Server 2012, Windows Server 2012 R2, HyperV Server 2012, RedHat Enterprise Linux 6.3 & 6.4, SuSE Linux Enterprise Server 11 SP2 & SP3, VMware ESX Server 5.5
Voltage
100-240 Vac Auto-Ranging
Current (Maximum)
10A @ 100 VAC; 5A @ 200 VAC
Power Conversion Efficiency
>80% @ 110V (>20% load), >80% @ 240V (>20% load)
Temperature Range
Operational: 5° to 35°C, Non-Operational: -40° to 60°C
Humidity
Operational: 10% to 90% (Non-Condensing), Non-Operational: 5% to 95% (Non-Condensing)
Acoustic Noise Levels
55 dB (Typical), 65 dB (Maximum)
Shock
Operational: 5G, 11ms duration, Non-Operational: 10G, 11ms duration
Vibration
Operational: 0.3G, 5 to 500 Hz, Non-Operational: 1G, 5 to 500 Hz
Safety
CE, FCC Class A, UL/cUL, TUV, BSMI Class A, VCCI Class A, CB, KCC, NOM, GOST-R, IRAM, C-Tick, S-Mark
Environment Standards
RoHS, GreenPC, WEEE
Power Supply
Dual 580W, 100-240 Vac auto-ranging, 50-60 Hz, dual hot swap and redundant with PFC, N+1 design
Dimensions
13.1 x 44.7 x 50.7 cm, 5.2 x 17.6 x 19.96 in
Weight
25 kg / 56 lbs (w/o drives)
Support
24 x 7 web and phone support
Support website - drivers, firmware, knowledge base, and downloadable compatibility reports, online product registration
Warranty
Three year complete system limited warranty (Two-year extended warranty optional), next business day PROMISE Service Plus - onsite replacement included in every VTrak purchase**, optional 4-hour PSP upgrade