Vess R2600xiD PRO NAS Array

Fast and reliable NAS for rich media applications

Delivering multi-user scale up capability and fast NAS connectivity via dual active 10 Gb Ethernet controllers, Vess R2600 PRO is ideal for compressed workflows using popular non-linear editing programs like Adobe® Premiere® and Final Cut Pro. Vess R2600 PRO is optimized for end-to-end workflows, making it ideal for mid-sized businesses requiring a rich media NAS solution that delivers enterprise RAID reliability and performance, whether ingesting, editing, delivering or archiving content.

Optimized for audio and video

As the use of video continues to grow, today’s data center must evolve to handle these specialized files. IT managers need a way to not only manage this data over time, but effectively allow users to access and distribute. The Vess R2600 PRO is the perfect fit as an ideal content distribution solution for many small unstructured data media files.

Effortless rich media streaming

Vess R2600 PRO is an ideal file-sharing NAS solution, perfect for working on real time compressed video workflows using Final Cut Pro and Adobe Premiere Pro. Vess R2600 PRO can support up to 22 ProRes streams (ProRes 422 HQ [1080 @29.97fps]) and can do 6 streams of 4K ProRes (PreRes4444 10bit QuadHD [3840x2160 @23.98fps]).

Manufacturer Part Number
VR2KCPXIDAPE
EAN/UPC
0704118107261,704118107261
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Category

NAS Storage

Availability

Released

Form Factor

3U16, 19" rackmount

Controller

R2600xiS PRO (Single)
R2600xiD PRO (Dual)

Drive Support

SAS/SATA 6Gb/s

Cache Memory per Controller

16GB

Max. # of HDDs Supported

112

Host Connect Interface

2x 10Gb (SFP+)
4x 1Gb

Protocols Support

NFS, CIFS/SMB, AFP, FTP, WebDAV

RAID Levels

0, 1, 1E, 3, 5, 6, 10 (0+1), 30, 50, 60

Power Supply

500W (Three redundant 250W N+1 design)

Dimensions

131 x 447 x 507 mm

Weight

31.3 kg (69 lbs) w/ drives

Warranty

3 years standard warranty 24 x 7 web and phone support with PROMISE Service PLUS - onsite replacement included. Optional support uplifts available: 4-hour PSP upgrade

none

Support 24 x 7 web and phone support Support website - drivers, firmware, knowledge base, and downloadable compatibility reports Online product registration and seamless license activation