Toughpad FZ-F1/N1 High Capacity Battery Pack

When life calls for power, depend on Panasonic. With more than 70 years of experience developing cutting edge products ÔÇô and creating the right batteries for them ÔÇô you can be sure that Panasonic batteries are the most technologically advanced in the industry

Manufacturer Part Number
FZ-VZSUN120U
EAN/UPC
4549077674050,0885170283091,885170283091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Voltage:
3.8V

Capacity:
6,400 mAh (typ.), 6,200 mAh (min)

Physical Dimensions:
Battery :  Approx. 65 mm x 96 mm x 17mm {2.6 " x 3.8" x 0.7"}
Battery cover : Approx. 129 mm x 74 mm x 19.7 mm {5.1" x 2.9" x 0.8"}

Weight: 
Battery : Approx. 147 g  {0.4 lb}
Battery cover : Approx. 27 g  {0.1 lb}