ThinkCentre Tiny III Vertical Stand

The ThinkCentre Tiny III Vertical stand can easily position your Tiny system to clear valuable desktop space. It is compatible with the ThinkCentre Tiny Systems.

Manufacturer Part Number
4XF0L68949
EAN/UPC
0889488151813,889488151813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number:

4XF0L68949

Ship Group

ThinkCentre Tiny III Vertical stand Publication (setup poster)

Maximum Operating Humidity

95

Maximum Operating Humidity Units

%

Minimum Operating Humidity

5

Minimum Operating Humidity Units

%

Maximum Operating Temperature

52

Maximum Operating Temperature Units

C

Minimum Operating Temperature

1

Minimum Operating Temperature Units

C

Depth Metric

141

Depth

141mm

Depth Metric Units

mm

Depth (US)

5.55in

Height Metric

35

Height

35mm

Height Metric Units

mm

Height (US)

1.38in

Max Operating Humidity + Units

95%

Min Operating Humidity + Units

5%

Max Operating Temperature + Units

52C

Min Operating Temperature + Units

1C

Weight US

0.11

Weight US Units

lbs

Weight Metric

0.05

Weight Metric Units

Kg

Width Metric

68

Width

68mm

Width Metric Units

mm

Width (US)

2.68in