Charge & Sync USB-C to USB-C Cable, 3.3ft (1m)

USB-C™ to USB-C Cable - Power, Charge, Sync

IOGEAR's Charge & Sync, USB-C to USB-C cable allows you to charge, sync, and transfer data at lightning fast speed between your USB-C devices. With its versatile shape and multifaceted capabilities, the Type-C connector is paving the way for the future and will eventually replace the existing use of mini or micro connectors. This cable will charge your USB-C devices at up to 3A power output. The Charge & Sync comes in a 3.3ft length and 6.5ft length.

The New Universal Standard

USB Type-C™ is the latest universal standard in connectivity. Compared to earlier generations of USB connectors, USB-C has a slim profile connector to support ultra-thin laptops and tablets. Although USB-C has a low-profile design, it packs a big punch when it comes to speed, power and data transfer. And best of all, it's reversible to allow hassle-free connecting. The new standard fixes the age-old problem of connecting your USB in the wrong way, eliminating the frustration of fumbling with the USB plug when connecting it to a computer. Learn more about USB-C.

Heavy Duty, Tangle Free Design

IOGEAR's premium cables feature a durable, robust design to withstand frequent plugging and unplugging while simultaneously being extremely flexible. These cables are comprised of a top-grade braided-nylon fiber sleeve with anodized aluminum connectors for maximum durability and reliability.

Manufacturer Part Number
G2LU3CCM01
EAN/UPC
0881317514332,881317514332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU ECCN
G2LU3CCM01: EAR99
Function G2LU3CCM01
Cable Length: 3.3ft (1m)
Cable Type: USB 2.0

Connectors

USB: USB Type-C Male to USB Type-C Male

Materials

Cable Jacket: Nylon Braided
Max Output Power: 5V, 2.4A
Dimensions G2LU3CCM01

POP Information

10'' Peg Hook: 6
6'' Peg Hook: 4

Unit Dimensions
Length: 39.6" (100.6cm)

Inner Pack

Width: 8" (20.32cm)
Height: 7.38" (18.6cm)
Depth: 4.88" (12.4cm)
Inner Pack Qty.: 6

Unit Package Dimensions
Width: 4.5" (11.43cm)
Height: 5.88" (15cm)
Depth: 1.25" (3.18cm)

Master Carton
Width: 16.5" (42cm)
Height: 8.25" (21cm)
Depth: 10.38" (26.37cm)
Master Carton Qty.: 24

Weight
Master Carton Wt.: 5.40lb (2.45kg)
Inner Pack Wt.: 1.05lb (0.48kg)
Unit Pack Wt.: 0.15lb (0.07kg)
Unit Wt.: 0.05lb (0.02kg)