AirCheck G2 Wireless Tester

Wi-Fi is a complex technology, but testing it doesn’t have to be. AirCheck™ G2 Wireless tester is purpose built for the front-line IT responders dispatched to the complaints of: The Wi-Fi is not working or the Internet is down. The AirCheck G2 Wireless Tester provides fast, simple, and accurate isolation and troubleshooting, thereby reducing the time to resolution of wireless issues.

There are many variables that lead to Wi-Fi complaints, ranging from network based problems and configuration issues to environmental or client device misconfigurations. Collecting all the key pieces of information the very first time is key to every front-line IT responder to resolve any complaint. AirCheck G2 simplifies wireless troubleshooting by providing:

  • A rugged, purpose-built wireless tester supporting the latest Wi-Fi technologies (802.11a/b/g/n/ac) that’s easy to use and easy to carry
  • A one-button AutoTest, which quickly provides a pass/fail indication of the wireless environment and identifies common problems - for any level of Wi-Fi expertise
  • An instant view of test results including network availability, connectivity, utilization, rogue devices, and interference detection
  • A centralized test results management platform, Link-Live, that facilitates greater job visibility, project control and fleet management for larger distributed environments.
The intuitive user interface and management platform provides actionable intelligence to not only remove the complexity of wireless troubleshooting but also helps speed up closure of the trouble ticket. The cost of not getting the job done right the first time, leading to an escalation team visit, leads to ineffective usage of the escalation team efforts & end-user dissatisfaction due to slow problem-solving response time. AirCheck G2 provides front-line IT with complete & accurate wireless information to solve problems right the first time, instead of blindly escalating them.

Manufacturer Part Number
AIRCHECK-G2-KIT
EAN/UPC
0754082136385,754082136385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Dimensions: 3.8 in x 7.7 in x 1.6 in (9.7 cm x 19.6 cm x 4.1 cm)
Weight: 18 oz (0.51 kg)
Battery: Rechargeable lithium-ion battery pack (3.6 V, 6 Ah, 21 Wh)
Battery life: Typical operating life is 4.5 hours. Typical charge time is 7 hours
External AC adapter/charger: AC input 85-264 Vac 47-63 Hz input power DC output 15 Vdc at 2 amps
Display: 5.0 in color LCD with capacitive touch screen (480 x 800 pixels)
Keypad: 1-key elastomeric (power only)
Host interface: 1x micro USB Type B port
Adjunct Interface: 2x USB 2.0 Type A port
Wireless antenna: 3x Internal
External antenna port: Input only. Reverse-polarity SMA connector

Environmental Specifications

Operating temperature: 32ºF to 113ºF (0ºC to +45ºC)
The battery will not charge if the internal temperature of the tester is above 122ºF (50ºC).
Operating relative humidity
(% RH without condensation): 90% (50ºF to 95ºF; 10ºC to 35ºC)
75% (95ºF to 113ºF; 35ºC to 45ºC)
Storage temperature: -4ºF to 140ºF (-20ºC to +60ºC)
Shock and vibration: 1 m drop test, Random, 3.8 grms, 5 Hz-500 Hz
Safety: IEC 61010-1: Pollution degree 2
Altitude: 4,000 m; Storage: 12,000 m
EMC: IEC 61326-1: Basic Electromagnetic Environment; CISPR 11: Group 1, Class A

Wireless Specifications

Specification compliance: IEEE 802.11a, 802.11b, 802.11g, 802.11n, 802.11ac
Wi-Fi Connectivity: 802.11a, 802.11b, 802.11g, 802.11n, 802.11ac
Operating frequencies
These are the center frequencies of the channels that the AirCheck G2 tester supports.:
Frequencies of channels received
The tester receives on all of the frequencies in every country. 2.4 GHz band: 2.412 – 2.484 GHz (channel 1 to channel 14) 5 GHz band: 5.170 – 5.320 GHz, 5.500 – 5.700 GHz, 5.745 – 5.825 GHz (channels 34, 36, 38, 40, 42, 44, 46, 48, 52, 56, 60, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140, 149, 153, 157, 161, 165)
Frequencies of channels transmitted:
The tester transmits only on the frequencies allowed in the country where it is Operating.2.4 GHz band
802.11b: 2.412 – 2.484 GHz (channel 1 to channel 14)
802.11g/n 20 MHz BW (HT20): 2.412 – 2.472 GHz (channel 1 to channel 13)
802.11n 40 MHz BW (HT40): 2.422 – 2.462 GHz (includes all combinations of legal, bonded pairs of channels)