The Tecra range are thick-skinned work laptops that are designed to be tough, secure and to keep you always connected. Built for business people on the move, all Tecra products have built in wireless connectivity and come with the unique Toshiba EasyGuard features for added security, protection and durability.
Note:
Configuration Code: PT463UTD6LS6
Battery: LI-PR 4-60WH
Color Variation: COSMO SILVER WITH HAIR LINE/TOSHIBA
CPU: INTEL ULV CORE I7-6600U(BGA)
Connector: RGB/HDMI/USB3.0
Graphics Controller: NONE
HDD: M.2 256G SSD
Keyboard Color: TILE MATT BLACK SILVER FRAME W/BL(US) W/ACCU
LAN: 1GBPS LAN + AMT11.0
LCD: 14.0 FHD 300 WV LD-FLAT EDP1.3
Memory: DDR3L 1600 8GB
MiniPCI: INTEL 11AC+AGN+BT-M.2(2X2)867MBPS-SFP2
OS Language: EN - WIN7 DG 64BIT(WIN10 PRO 64BIT)
Office Software: OFFICE 2013/365 TRIAL
TAIS_PCBA BTO Combination: 30C PCBA GR1
TAIS_PenDevice: NONE
Security Frame: NONE
Warranty: 3Y - NONE - ILW
: 2.0M FF FHD TYPE13A-USB W/ MICX2
Communications Port: DOCKING
TAIS_MediaBridgeSlot: SD CARD SLOT
Pointing Device: DUALPOINT(ACCUPOINT + CLICK PAD)
TAIS_OS_OSCategory_Merge: WIN7 DG 64BIT(WIN10 PRO 64BIT)+WIN7 DG UEFI(WIN10 PRO)