The PSMH2079 wall display mount solution offers a high weight capacity and quick installation features. Plumb adjustment helps to vertically align the display. This robust mount secures heavy displays and interactive technology to protect user investments.
Note:
Certifications: UL Listed
Color: Black
Lateral Shift: 3" (76 mm)
Minimum Depth: Varies per Product
Mounting Pattern Compatibility (Universal Versions): 1200 x 600 or 400 mm, 1100 x 600 or 400 mm, 1000 x 600 or 400 mm, 900 x 600 or 400 mm, 800 x 600 or 400 mm, 700 x 600 or 400 mm, 600 x 600 or 400 mm, 500 x 600 or 400 mm, 400 x 600 or 400 mm
Number of Monitors: 1
Orientation: Landscape
Overall Dimensions (H x W x D): 26.0 x 54.36 x 2.64" (660 x 1380 x 67 mm)
Plumb Adjustment: +1.6°
Shipping Weight: 47.00 lbs
Solution Type: Custom
Typical Screen Sizes: Varies per Product
Wall Stud Compatibility (inches): 16 and 24
Weight Capacity: 350 lbs (158.7 kg)